Win Source Electronics Optoisolators - Transistor, Photovoltaic Output - IS181C 875323-IS181C

Description
Manufacturer: Isocom Components 2004 LTD Win Source Part Number: 875323-IS181C Operating Temperature Range: -55°C ~ 100°C Features: Optoisolator Transistor Output 3750Vrms Channel Package: Reel - TR Package: 4-SMD, Gull Wing Mounting: Surface Mount Family Name: IS181 Categories: Isolators ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 1 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.8000 Other Part Number: IS181CCT, IS181CTR, IS181CDKR
Request a Quote Datasheet
Description
Manufacturer: Isocom Components 2004 LTD Win Source Part Number: 875323-IS181C Operating Temperature Range: -55°C ~ 100°C Features: Optoisolator Transistor Output 3750Vrms Channel Package: Reel - TR Package: 4-SMD, Gull Wing Mounting: Surface Mount Family Name: IS181 Categories: Isolators ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 1 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.8000 Other Part Number: IS181CCT, IS181CTR, IS181CDKR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoisolators - Transistor, Photovoltaic Output - IS181C - 875323-IS181C - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - IS181C
875323-IS181C
Optoisolators - Transistor, Photovoltaic Output - IS181C 875323-IS181C
Manufacturer: Isocom Components 2004 LTD Win Source Part Number: 875323-IS181C Operating Temperature Range: -55°C ~ 100°C Features: Optoisolator Transistor Output 3750Vrms Channel Package: Reel - TR Package: 4-SMD, Gull Wing Mounting: Surface Mount Family Name: IS181 Categories: Isolators ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 1 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.8000 Other Part Number: IS181CCT, IS181CTR, IS181CDKR

Manufacturer: Isocom Components 2004 LTD
Win Source Part Number: 875323-IS181C
Operating Temperature Range: -55°C ~ 100°C
Features: Optoisolator Transistor Output 3750Vrms Channel
Package: Reel - TR
Package: 4-SMD, Gull Wing
Mounting: Surface Mount
Family Name: IS181
Categories: Isolators
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 1 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.40.8000
Other Part Number: IS181CCT, IS181CTR, IS181CDKR

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Optocouplers
Product Number 875323-IS181C
Product Name Optoisolators - Transistor, Photovoltaic Output - IS181C
Mounting Option Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Optoisolators - Transistor, Photovoltaic Output - H11AV1X - 1042121-H11AV1X - Win Source Electronics
Specs
Input DC; DC
Mounting Option 6-DIP
Forward Current 60 milliamps
View Details
Optoisolators - Transistor, Photovoltaic Output - IS181A - 875321-IS181A - Win Source Electronics
Specs
Mounting Option Surface Mount
Operating Temperature -55 to 100 C (-67 to 212 F)
View Details