Win Source Electronics Power Supplies Board Mount DCDC Converters - DCW08B-15 868275-DCW08B-15

Description
Manufacturer: Mean Well Enterprises Co., Ltd. Win Source Part Number: 868275-DCW08B-15 Series: DCW08 (8W) Operating Temperature Range: -40°C ~ 71°C (With Derating) Features: Isolated Module DC DC Converter Output 15V -15V - - 267mA, 267mA 18V - 36V Input Package: Tube Package: 24-DIP Module, 8 Leads Mounting: Through Hole Family Name: DCW08 Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Quantity per package: 750 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Other Part Number: 1866-1262, DCW08B-15-ND
Request a Quote Datasheet
Description
Manufacturer: Mean Well Enterprises Co., Ltd. Win Source Part Number: 868275-DCW08B-15 Series: DCW08 (8W) Operating Temperature Range: -40°C ~ 71°C (With Derating) Features: Isolated Module DC DC Converter Output 15V -15V - - 267mA, 267mA 18V - 36V Input Package: Tube Package: 24-DIP Module, 8 Leads Mounting: Through Hole Family Name: DCW08 Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Quantity per package: 750 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Other Part Number: 1866-1262, DCW08B-15-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies Board Mount DCDC Converters - DCW08B-15 - 868275-DCW08B-15 - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - DCW08B-15
868275-DCW08B-15
Power Supplies Board Mount DCDC Converters - DCW08B-15 868275-DCW08B-15
Manufacturer: Mean Well Enterprises Co., Ltd. Win Source Part Number: 868275-DCW08B-15 Series: DCW08 (8W) Operating Temperature Range: -40°C ~ 71°C (With Derating) Features: Isolated Module DC DC Converter Output 15V -15V - - 267mA, 267mA 18V - 36V Input Package: Tube Package: 24-DIP Module, 8 Leads Mounting: Through Hole Family Name: DCW08 Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Quantity per package: 750 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Other Part Number: 1866-1262, DCW08B-15-ND

Manufacturer: Mean Well Enterprises Co., Ltd.
Win Source Part Number: 868275-DCW08B-15
Series: DCW08 (8W)
Operating Temperature Range: -40°C ~ 71°C (With Derating)
Features: Isolated Module DC DC Converter Output 15V -15V - - 267mA, 267mA 18V - 36V Input
Package: Tube
Package: 24-DIP Module, 8 Leads
Mounting: Through Hole
Family Name: DCW08
Categories: Power Supplies - Board Mount
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
Quantity per package: 750
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Other Part Number: 1866-1262, DCW08B-15-ND

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category DC-DC Converter Chips
Product Number 868275-DCW08B-15
Product Name Power Supplies Board Mount DCDC Converters - DCW08B-15
Package Type DIP; Other; 24-DIP Module, 8 Leads
Unlock Full Specs
to access all available technical data

Similar Products

Power Supplies Board Mount DCDC Converters - LTM4630AIV#PBF - 811689-LTM4630AIV#PBF - Win Source Electronics
Specs
Package Type Other; 144-BLGA Module
Output Voltage 4.5 volts
Input Voltage 15 volts
View Details
Power Supplies - Board Mount - DC DC Converters - 1356035-MHB75-24S12 - Win Source Electronics
Specs
Package Type Other; Tray
Output Voltage 18 to 36 volts
Output Power 75 watts
View Details