Win Source Electronics Solid State Relays - AA28F 859122-AA28F

Description
Manufacturer: Bright Toward Industrial Co., Ltd. Win Source Part Number: 859122-AA28F Series: 28 Features: Solid State SPST-NO (1 Form A) 6-DIP (0.300", 7.62mm) Package: Tube Package: 6-DIP (0.300", 7.62mm) Mounting: Through Hole Categories: Relays Case / Package: 6-DIP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Limited Quantity per package: 50 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks REACH Status: REACH Unaffected HTSUS: 8536.41.0030
Request a Quote Datasheet
Description
Manufacturer: Bright Toward Industrial Co., Ltd. Win Source Part Number: 859122-AA28F Series: 28 Features: Solid State SPST-NO (1 Form A) 6-DIP (0.300", 7.62mm) Package: Tube Package: 6-DIP (0.300", 7.62mm) Mounting: Through Hole Categories: Relays Case / Package: 6-DIP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Limited Quantity per package: 50 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks REACH Status: REACH Unaffected HTSUS: 8536.41.0030
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - AA28F - 859122-AA28F - Win Source Electronics
Laguna Hills, CA, United States
Solid State Relays - AA28F
859122-AA28F
Solid State Relays - AA28F 859122-AA28F
Manufacturer: Bright Toward Industrial Co., Ltd. Win Source Part Number: 859122-AA28F Series: 28 Features: Solid State SPST-NO (1 Form A) 6-DIP (0.300", 7.62mm) Package: Tube Package: 6-DIP (0.300", 7.62mm) Mounting: Through Hole Categories: Relays Case / Package: 6-DIP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Limited Quantity per package: 50 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks REACH Status: REACH Unaffected HTSUS: 8536.41.0030

Manufacturer: Bright Toward Industrial Co., Ltd.
Win Source Part Number: 859122-AA28F
Series: 28
Features: Solid State SPST-NO (1 Form A) 6-DIP (0.300", 7.62mm)
Package: Tube
Package: 6-DIP (0.300", 7.62mm)
Mounting: Through Hole
Categories: Relays
Case / Package: 6-DIP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Limited
Quantity per package: 50
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 11 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.41.0030

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Solid State Relays
Product Number 859122-AA28F
Product Name Solid State Relays - AA28F
Mounting PCBoard; Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relays - CPC1908J - 1162831-CPC1908J - Win Source Electronics
Specs
Mounting PCBoard
View Details
Solid State Relays - OAA160PTR - 1232880-OAA160PTR - Win Source Electronics
Specs
Mounting PCBoard
View Details
Solid State Relays - PD2601 - 1236532-PD2601 - Win Source Electronics
Specs
Mounting PCBoard
View Details