The 45 series is a family of solid-state relays featuring a 60V load voltage rating and 200mA continuous load current capacity, with an on-resistance of 3Ω and output capacitance of 20pF. The AB45S-R1 variant is a surface-mount device in SOP-4 packaging, designed for applications requiring low off-state leakage current of 1.0μA and operates with an LED drive current of 3.0mA. The part complies with AEC-Q101 and RoHS standards, and operates within a temperature range of -40°C to +85°C. Reel packaging contains 1000 units per tape.
Manufacturer: Bright Toward Industrial Co., Ltd.
Win Source Part Number: 849662-AB45S-R1
Series: 45
Features: Solid State
Package: Reel - TR
Categories: Relays
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 11 Weeks
REACH Status: REACH Unaffected
| Win Source Electronics | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | 849662-AB45S-R1 |
| Product Name | Solid State Relays - AB45S-R1 |
| Mounting | PCBoard |