Manufacturer: Mean Well Enterprises Co., Ltd.
Win Source Part Number: 846760-MSP-300-5
Series: MSP-300 (300W)
Features: AC DC Converters 1 Output Input
Package: Box
Family Name: MSP-300
Categories: Power Supplies - External/Internal (Off-Board)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Limited
Quantity per package: 15
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.40.9530
Other Part Number: 1866-3499, MSP-300-5-ND
| Win Source Electronics | |
|---|---|
| Product Category | AC-DC Converter Chips |
| Product Number | 846760-MSP-300-5 |
| Product Name | AC DC Converters - MSP-300-5 |
| Package Type | Other; Box |