Win Source Electronics Power Supplies Board Mount DCDC Converters - LTM8003IY#PBF 814272-LTM8003IY#PBF

Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 814272-LTM8003IY#PBF Packaging: Tray Type: Non-Isolated PoL Module Mounting Style: SMD Applications: ITE (Commercial) Number of Outputs: 1 Voltage - Input (Min): 3.4V Voltage - Output 1: 0.97 ~ 18V Supplier Device Package: 48-BGA (9x6.25) Temperature Range - Operating: -40°C ~ 150°C Dimension: 0.35" L x 0.25" W x 0.13" H (9.0mm x 6.3mm x 3.3mm) Maximum Input Voltage: 40V Manufacturer Package: 48-BBGA Module Current - Output (Maximum): 3.5A Popularity: Low Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 260 MSL Level: 3 (168 Hours) Part Number Series: LTM8003
Request a Quote
Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 814272-LTM8003IY#PBF Packaging: Tray Type: Non-Isolated PoL Module Mounting Style: SMD Applications: ITE (Commercial) Number of Outputs: 1 Voltage - Input (Min): 3.4V Voltage - Output 1: 0.97 ~ 18V Supplier Device Package: 48-BGA (9x6.25) Temperature Range - Operating: -40°C ~ 150°C Dimension: 0.35" L x 0.25" W x 0.13" H (9.0mm x 6.3mm x 3.3mm) Maximum Input Voltage: 40V Manufacturer Package: 48-BBGA Module Current - Output (Maximum): 3.5A Popularity: Low Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 260 MSL Level: 3 (168 Hours) Part Number Series: LTM8003
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Power Supplies Board Mount DCDC Converters - LTM8003IY#PBF - 814272-LTM8003IY#PBF - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - LTM8003IY#PBF
814272-LTM8003IY#PBF
Power Supplies Board Mount DCDC Converters - LTM8003IY#PBF 814272-LTM8003IY#PBF
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 814272-LTM8003IY#PBF Packaging: Tray Type: Non-Isolated PoL Module Mounting Style: SMD Applications: ITE (Commercial) Number of Outputs: 1 Voltage - Input (Min): 3.4V Voltage - Output 1: 0.97 ~ 18V Supplier Device Package: 48-BGA (9x6.25) Temperature Range - Operating: -40°C ~ 150°C Dimension: 0.35" L x 0.25" W x 0.13" H (9.0mm x 6.3mm x 3.3mm) Maximum Input Voltage: 40V Manufacturer Package: 48-BBGA Module Current - Output (Maximum): 3.5A Popularity: Low Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 260 MSL Level: 3 (168 Hours) Part Number Series: LTM8003

Manufacturer: Linear Technology/Analog Devices
Win Source Part Number: 814272-LTM8003IY#PBF
Packaging: Tray
Type: Non-Isolated PoL Module
Mounting Style: SMD
Applications: ITE (Commercial)
Number of Outputs: 1
Voltage - Input (Min): 3.4V
Voltage - Output 1: 0.97 ~ 18V
Supplier Device Package: 48-BGA (9x6.25)
Temperature Range - Operating: -40°C ~ 150°C
Dimension: 0.35" L x 0.25" W x 0.13" H (9.0mm x 6.3mm x 3.3mm)
Maximum Input Voltage: 40V
Manufacturer Package: 48-BBGA Module
Current - Output (Maximum): 3.5A
Popularity: Low
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 260
MSL Level: 3 (168 Hours)
Part Number Series: LTM8003

Buy Now

Technical Specifications

  Win Source Electronics
Product Category DC-DC Converter Chips
Product Number 814272-LTM8003IY#PBF
Product Name Power Supplies Board Mount DCDC Converters - LTM8003IY#PBF
Package Type Other; 48-BBGA Module
Unlock Full Specs
to access all available technical data