Win Source Electronics Power Supplies Board Mount DCDC Converters - LTM4609IV#PBF 813767-LTM4609IV#PBF

Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 813767-LTM4609IV#PBF Packaging: Tray Type: Non-Isolated PoL Module Mounting Style: SMD Features: OCP, OVP, UVLO Applications: ITE (Commercial) Number of Outputs: 1 Voltage - Input (Min): 4.5V Voltage - Output 1: 0.8 ~ 34V Efficiency: 98% Supplier Device Package: 141-LGA (15x15) Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.59" L x 0.59" W x 0.11" H (15.0mm x 15.0mm x 2.8mm) Maximum Input Voltage: 36V Manufacturer Package: 141-BLGA Module Current - Output (Maximum): 10A Popularity: Low Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 119 MSL Level: 3 (168 Hours) Part Number Series: LTM4609
Request a Quote
Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 813767-LTM4609IV#PBF Packaging: Tray Type: Non-Isolated PoL Module Mounting Style: SMD Features: OCP, OVP, UVLO Applications: ITE (Commercial) Number of Outputs: 1 Voltage - Input (Min): 4.5V Voltage - Output 1: 0.8 ~ 34V Efficiency: 98% Supplier Device Package: 141-LGA (15x15) Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.59" L x 0.59" W x 0.11" H (15.0mm x 15.0mm x 2.8mm) Maximum Input Voltage: 36V Manufacturer Package: 141-BLGA Module Current - Output (Maximum): 10A Popularity: Low Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 119 MSL Level: 3 (168 Hours) Part Number Series: LTM4609
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Power Supplies Board Mount DCDC Converters - LTM4609IV#PBF - 813767-LTM4609IV#PBF - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - LTM4609IV#PBF
813767-LTM4609IV#PBF
Power Supplies Board Mount DCDC Converters - LTM4609IV#PBF 813767-LTM4609IV#PBF
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 813767-LTM4609IV#PBF Packaging: Tray Type: Non-Isolated PoL Module Mounting Style: SMD Features: OCP, OVP, UVLO Applications: ITE (Commercial) Number of Outputs: 1 Voltage - Input (Min): 4.5V Voltage - Output 1: 0.8 ~ 34V Efficiency: 98% Supplier Device Package: 141-LGA (15x15) Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.59" L x 0.59" W x 0.11" H (15.0mm x 15.0mm x 2.8mm) Maximum Input Voltage: 36V Manufacturer Package: 141-BLGA Module Current - Output (Maximum): 10A Popularity: Low Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 119 MSL Level: 3 (168 Hours) Part Number Series: LTM4609

Manufacturer: Linear Technology/Analog Devices
Win Source Part Number: 813767-LTM4609IV#PBF
Packaging: Tray
Type: Non-Isolated PoL Module
Mounting Style: SMD
Features: OCP, OVP, UVLO
Applications: ITE (Commercial)
Number of Outputs: 1
Voltage - Input (Min): 4.5V
Voltage - Output 1: 0.8 ~ 34V
Efficiency: 98%
Supplier Device Package: 141-LGA (15x15)
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 0.59" L x 0.59" W x 0.11" H (15.0mm x 15.0mm x 2.8mm)
Maximum Input Voltage: 36V
Manufacturer Package: 141-BLGA Module
Current - Output (Maximum): 10A
Popularity: Low
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 119
MSL Level: 3 (168 Hours)
Part Number Series: LTM4609

Buy Now

Technical Specifications

  Win Source Electronics
Product Category DC-DC Converter Chips
Product Number 813767-LTM4609IV#PBF
Product Name Power Supplies Board Mount DCDC Converters - LTM4609IV#PBF
Package Type Other; 141-BLGA Module
Unlock Full Specs
to access all available technical data

Similar Products

Power Supplies - Board Mount - DC DC Converters - 1093551-SLC03C-05 - Win Source Electronics
Specs
Package Type DIP; Other; Tube
Output Voltage 36 to 75 volts
Output Power 3 watts
View Details
Power Supplies - Board Mount - DC DC Converters - 1350630-SBTN01L-05 - Win Source Electronics
Specs
Package Type Other; Tube
Output Voltage 4.5 to 5.5 volts
Output Power 1 watts
View Details