Win Source Electronics Power Supplies Board Mount DCDC Converters - SCW03A-12 813719-SCW03A-12

Description
Manufacturer: MEAN WELL USA Inc. Win Source Part Number: 813719-SCW03A-12 Packaging: Tube Type: Isolated Module Mounting Style: Through Hole Features: OCP, SCP Applications: ITE (Commercial) Power (Watts): 3W Voltage - Isolation: 1000V Number of Outputs: 1 Voltage - Input (Min): 9V Voltage - Output 1: 12V Efficiency: 80% Temperature Range - Operating: -40°C ~ 71°C (With Derating) Dimension: 1.25" L x 0.80" W x 0.48" H (31.8mm x 20.3mm x 12.2mm) Maximum Input Voltage: 18V Manufacturer Package: 24-DIP Module, 8 Leads Current - Output (Maximum): 250mA Popularity: Low Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited)
Request a Quote
Description
Manufacturer: MEAN WELL USA Inc. Win Source Part Number: 813719-SCW03A-12 Packaging: Tube Type: Isolated Module Mounting Style: Through Hole Features: OCP, SCP Applications: ITE (Commercial) Power (Watts): 3W Voltage - Isolation: 1000V Number of Outputs: 1 Voltage - Input (Min): 9V Voltage - Output 1: 12V Efficiency: 80% Temperature Range - Operating: -40°C ~ 71°C (With Derating) Dimension: 1.25" L x 0.80" W x 0.48" H (31.8mm x 20.3mm x 12.2mm) Maximum Input Voltage: 18V Manufacturer Package: 24-DIP Module, 8 Leads Current - Output (Maximum): 250mA Popularity: Low Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Power Supplies Board Mount DCDC Converters - SCW03A-12 - 813719-SCW03A-12 - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - SCW03A-12
813719-SCW03A-12
Power Supplies Board Mount DCDC Converters - SCW03A-12 813719-SCW03A-12
Manufacturer: MEAN WELL USA Inc. Win Source Part Number: 813719-SCW03A-12 Packaging: Tube Type: Isolated Module Mounting Style: Through Hole Features: OCP, SCP Applications: ITE (Commercial) Power (Watts): 3W Voltage - Isolation: 1000V Number of Outputs: 1 Voltage - Input (Min): 9V Voltage - Output 1: 12V Efficiency: 80% Temperature Range - Operating: -40°C ~ 71°C (With Derating) Dimension: 1.25" L x 0.80" W x 0.48" H (31.8mm x 20.3mm x 12.2mm) Maximum Input Voltage: 18V Manufacturer Package: 24-DIP Module, 8 Leads Current - Output (Maximum): 250mA Popularity: Low Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited)

Manufacturer: MEAN WELL USA Inc.
Win Source Part Number: 813719-SCW03A-12
Packaging: Tube
Type: Isolated Module
Mounting Style: Through Hole
Features: OCP, SCP
Applications: ITE (Commercial)
Power (Watts): 3W
Voltage - Isolation: 1000V
Number of Outputs: 1
Voltage - Input (Min): 9V
Voltage - Output 1: 12V
Efficiency: 80%
Temperature Range - Operating: -40°C ~ 71°C (With Derating)
Dimension: 1.25" L x 0.80" W x 0.48" H (31.8mm x 20.3mm x 12.2mm)
Maximum Input Voltage: 18V
Manufacturer Package: 24-DIP Module, 8 Leads
Current - Output (Maximum): 250mA
Popularity: Low
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)

Buy Now

Technical Specifications

  Win Source Electronics
Product Category DC-DC Converter Chips
Product Number 813719-SCW03A-12
Product Name Power Supplies Board Mount DCDC Converters - SCW03A-12
Package Type DIP; Other; 24-DIP Module, 8 Leads
Unlock Full Specs
to access all available technical data

Similar Products

Power Supplies - Board Mount - DC DC Converters - 1350932-SRS4033N025N25 - Win Source Electronics
Specs
Package Type Other; Tray
Output Voltage 36 to 75 volts
Output Power 83 watts
View Details
Power Supplies - Board Mount - DC DC Converters - 991512-MHB100-24S24 - Win Source Electronics
Specs
Package Type Other; Box
Output Voltage 18 to 36 volts
Output Power 100 watts
View Details