Manufacturer: Linear Technology/Analog Devices
Win Source Part Number: 813686-LTM8022MPV#PB
Packaging: Tray
Type: Non-Isolated PoL Module
Mounting Style: SMD
Applications: ITE (Commercial)
Number of Outputs: 1
Voltage - Input (Min): 3.6V
Voltage - Output 1: 0.8 ~ 10V
Supplier Device Package: 50-LGA (11.25x9)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.44" L x 0.35" W x 0.11" H (11.3mm x 9.0mm x 2.8mm)
Maximum Input Voltage: 36V
Manufacturer Package: 50-BLGA Module
Current - Output (Maximum): 1A
Popularity: Low
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 210
MSL Level: 3 (168 Hours)
Part Number Series: LTM8022
| Win Source Electronics | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Number | 813686-LTM8022MPV#PBF |
| Product Name | Power Supplies Board Mount DCDC Converters - LTM8022MPV#PBF |
| Package Type | Other; 50-BLGA Module |