Win Source Electronics Power Supplies Board Mount DCDC Converters - LTM8025EY#PBF 811573-LTM8025EY#PBF

Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 811573-LTM8025EY#PBF Packaging: Tray Type: Non-Isolated PoL Module Mounting Style: SMD Applications: ITE (Commercial) Number of Outputs: 1 Voltage - Input (Min): 3.6V Voltage - Output 1: 0.8 ~ 24V Supplier Device Package: 70-BGA (15x9) Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.59" L x 0.35" W x 0.19" H (15.0mm x 9.0mm x 4.9mm) Maximum Input Voltage: 36V Manufacturer Package: 70-BBGA Module Current - Output (Maximum): 3A Popularity: Low Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 170 MSL Level: 3 (168 Hours) Part Number Series: LTM8025
Request a Quote
Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 811573-LTM8025EY#PBF Packaging: Tray Type: Non-Isolated PoL Module Mounting Style: SMD Applications: ITE (Commercial) Number of Outputs: 1 Voltage - Input (Min): 3.6V Voltage - Output 1: 0.8 ~ 24V Supplier Device Package: 70-BGA (15x9) Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.59" L x 0.35" W x 0.19" H (15.0mm x 9.0mm x 4.9mm) Maximum Input Voltage: 36V Manufacturer Package: 70-BBGA Module Current - Output (Maximum): 3A Popularity: Low Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 170 MSL Level: 3 (168 Hours) Part Number Series: LTM8025
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Power Supplies Board Mount DCDC Converters - LTM8025EY#PBF - 811573-LTM8025EY#PBF - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - LTM8025EY#PBF
811573-LTM8025EY#PBF
Power Supplies Board Mount DCDC Converters - LTM8025EY#PBF 811573-LTM8025EY#PBF
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 811573-LTM8025EY#PBF Packaging: Tray Type: Non-Isolated PoL Module Mounting Style: SMD Applications: ITE (Commercial) Number of Outputs: 1 Voltage - Input (Min): 3.6V Voltage - Output 1: 0.8 ~ 24V Supplier Device Package: 70-BGA (15x9) Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.59" L x 0.35" W x 0.19" H (15.0mm x 9.0mm x 4.9mm) Maximum Input Voltage: 36V Manufacturer Package: 70-BBGA Module Current - Output (Maximum): 3A Popularity: Low Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 170 MSL Level: 3 (168 Hours) Part Number Series: LTM8025

Manufacturer: Linear Technology/Analog Devices
Win Source Part Number: 811573-LTM8025EY#PBF
Packaging: Tray
Type: Non-Isolated PoL Module
Mounting Style: SMD
Applications: ITE (Commercial)
Number of Outputs: 1
Voltage - Input (Min): 3.6V
Voltage - Output 1: 0.8 ~ 24V
Supplier Device Package: 70-BGA (15x9)
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.59" L x 0.35" W x 0.19" H (15.0mm x 9.0mm x 4.9mm)
Maximum Input Voltage: 36V
Manufacturer Package: 70-BBGA Module
Current - Output (Maximum): 3A
Popularity: Low
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 170
MSL Level: 3 (168 Hours)
Part Number Series: LTM8025

Buy Now

Technical Specifications

  Win Source Electronics
Product Category DC-DC Converter Chips
Product Number 811573-LTM8025EY#PBF
Product Name Power Supplies Board Mount DCDC Converters - LTM8025EY#PBF
Package Type Other; 70-BBGA Module
Unlock Full Specs
to access all available technical data

Similar Products

Power Supplies Board Mount DCDC Converters - SCW05C-12 - 893891-SCW05C-12 - Win Source Electronics
Specs
Package Type DIP; Other; 24-DIP Module, 8 Leads
Operating Temperature -40 to 71 C (-40 to 160 F)
View Details
Power Supplies Board Mount DCDC Converters - QPS4050N040N25 - 890595-QPS4050N040N25 - Win Source Electronics
Specs
Package Type Other; Quarter Brick
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details