Manufacturer: Linear Technology/Analog Devices
Win Source Part Number: 810379-LTC1517CS5-3.
Packaging: Reel
Mounting Style: SMD
Current - Output: 15mA
Output Type: Fixed
Function: Step-Up
Topology: Charge Pump
Frequency - Switching: 700kHz
Number of Outputs: 1
Output Configuration: Positive
Voltage - Input (Min): 2V
Voltage - Output (Min/Fixed): 3.3V
Synchronous Rectifier: No
Supplier Device Package: SOT-23-5
Temperature Range - Operating: 0°C ~ 70°C
Maximum Input Voltage: 4.4V
Manufacturer Package: SOT-23-5 Thin, TSOT-23-5
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 500
MSL Level: 1 (Unlimited)
Part Number Series: LTC1517
| Win Source Electronics | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | 810379-LTC1517CS5-3.3#TRMPBF |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC1517CS5-3.3#TRMPBF |
| Configuration / Function | Charge Pump |
| Output Voltage Type | Fixed; Fixed |
| Package Type | SOT23; Other; SOT-23-5 Thin, TSOT-23-5 |
| Special Features | Multiple Outputs; Synchronous Rectification |