Manufacturer: Isocom Components 2004 LTD
Win Source Part Number: 810286-MOC3020X
Packaging: Tube
Mounting Style: Through Hole
Approvals: UR, VDE
Output Type: Triac
Voltage - Forward (Vf) (Typ): 1.2V
Voltage - Off State: 400V
Number of Channels: 1
Voltage - Isolation: 5300Vrms
Current - Hold (Ih): 100μA
Zero Crossing Circuit: No
Static dV/dt (Min): 10V/μs (Typ)
Temperature Range - Operating: -40°C ~ 100°C
Manufacturer Package: 6-DIP
Current - LED Trigger (Ift) (Maximum): 30mA
Current - DC Forward (If) (Maximum): 50mA
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1,040
MSL Level: 1 (Unlimited)
| Win Source Electronics | |
|---|---|
| Product Category | Triacs |
| Product Number | 810286-MOC3020X |
| Product Name | Optoisolators - Triac, SCR Output - MOC3020X |
| Package Type | DIP; 6-DIP |