Manufacturer: Linear Technology/Analog Devices
Win Source Part Number: 808906-LTM4650IY#PBF
Packaging: Tray
Type: Non-Isolated PoL Module
Mounting Style: SMD
Features: OCP, OVP, SCP, UVLO
Applications: ITE (Commercial)
Control Features: Enable, Active High
Number of Outputs: 2
Voltage - Input (Min): 4.5V
Voltage - Output 1: 0.6 ~ 1.8V
Voltage - Output 2: 0.6 ~ 1.8V
Supplier Device Package: 144-BGA (16x16)
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.63" L x 0.63" W x 0.20" H (16.0mm x 16.0mm x 5.0mm)
Maximum Input Voltage: 15V
Manufacturer Package: 144-BBGA Module
Current - Output (Maximum): 25A, 25A
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 90
MSL Level: 3 (168 Hours)
Part Number Series: LTM4650
| Win Source Electronics | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Number | 808906-LTM4650IY#PBF |
| Product Name | Power Supplies Board Mount DCDC Converters - LTM4650IY#PBF |
| Package Type | Other; 144-BBGA Module |