Manufacturer: MEAN WELL USA Inc.
Win Source Part Number: 807938-IRM-15-5
Type: Enclosed
Mounting Style: Through Hole
Features: DC Input Capable, Universal Input
Approvals: CB, CE, cURus, TUV
Applications: ITE (Commercial)
Power (Watts): 15W
Voltage - Input: 85 ~ 264 VAC, 120 ~ 370 VDC
Number of Outputs: 1
Voltage - Output 1: 5V
Efficiency: 78%
Line Regulation: ±0.5%
Load Regulation: ±1%
Temperature Range - Operating: -30°C ~ 70°C (With Derating)
Dimension: 2.06" L x 1.07" W x 0.94" H (52.4mm x 27.2mm x 24.0mm)
Manufacturer Package: 4-DIP Module
Current - Output (Maximum): 3A
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 240
MSL Level: 1 (Unlimited)
| Win Source Electronics | |
|---|---|
| Product Category | AC-DC Converter Chips |
| Product Number | 807938-IRM-15-5 |
| Product Name | AC DC Converters - IRM-15-5 |
| Package Type | DIP; Other; 4-DIP Module |