Win Source Electronics Isolators - Gate Drivers - IS341W 807286-IS341W

Description
Manufacturer: Isocom Components 2004 LTD Win Source Part Number: 807286-IS341W Packaging: Reel Mounting Style: SMD Technology: Optical Coupling Current - Output High, Low: 2.5A, 2.5A Voltage - Forward (Vf) (Typ): 1.37V Rise / Fall Time (Typ): 35ns, 35ns Number of Channels: 1 Voltage - Isolation: 5000Vrms Common Mode Transient Immunity (Min): 20kV/μs Current - Peak Output: 3A Supplier Device Package: 6-SO Stretched Temperature Range - Operating: -40°C ~ 105°C Manufacturer Package: 6-SOIC (0.268", 6.80mm Width) Current - DC Forward (If) (Maximum): 25mA Propagation Delay tpLH / tpHL (Maximum): 200ns, 200ns Pulse Width Distortion (Maximum): 70ns Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Voltage - Output Supply: 15V ~ 30V
Request a Quote
Description
Manufacturer: Isocom Components 2004 LTD Win Source Part Number: 807286-IS341W Packaging: Reel Mounting Style: SMD Technology: Optical Coupling Current - Output High, Low: 2.5A, 2.5A Voltage - Forward (Vf) (Typ): 1.37V Rise / Fall Time (Typ): 35ns, 35ns Number of Channels: 1 Voltage - Isolation: 5000Vrms Common Mode Transient Immunity (Min): 20kV/μs Current - Peak Output: 3A Supplier Device Package: 6-SO Stretched Temperature Range - Operating: -40°C ~ 105°C Manufacturer Package: 6-SOIC (0.268", 6.80mm Width) Current - DC Forward (If) (Maximum): 25mA Propagation Delay tpLH / tpHL (Maximum): 200ns, 200ns Pulse Width Distortion (Maximum): 70ns Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Voltage - Output Supply: 15V ~ 30V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Isolators - Gate Drivers - IS341W - 807286-IS341W - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Gate Drivers - IS341W
807286-IS341W
Isolators - Gate Drivers - IS341W 807286-IS341W
Manufacturer: Isocom Components 2004 LTD Win Source Part Number: 807286-IS341W Packaging: Reel Mounting Style: SMD Technology: Optical Coupling Current - Output High, Low: 2.5A, 2.5A Voltage - Forward (Vf) (Typ): 1.37V Rise / Fall Time (Typ): 35ns, 35ns Number of Channels: 1 Voltage - Isolation: 5000Vrms Common Mode Transient Immunity (Min): 20kV/μs Current - Peak Output: 3A Supplier Device Package: 6-SO Stretched Temperature Range - Operating: -40°C ~ 105°C Manufacturer Package: 6-SOIC (0.268", 6.80mm Width) Current - DC Forward (If) (Maximum): 25mA Propagation Delay tpLH / tpHL (Maximum): 200ns, 200ns Pulse Width Distortion (Maximum): 70ns Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Voltage - Output Supply: 15V ~ 30V

Manufacturer: Isocom Components 2004 LTD
Win Source Part Number: 807286-IS341W
Packaging: Reel
Mounting Style: SMD
Technology: Optical Coupling
Current - Output High, Low: 2.5A, 2.5A
Voltage - Forward (Vf) (Typ): 1.37V
Rise / Fall Time (Typ): 35ns, 35ns
Number of Channels: 1
Voltage - Isolation: 5000Vrms
Common Mode Transient Immunity (Min): 20kV/μs
Current - Peak Output: 3A
Supplier Device Package: 6-SO Stretched
Temperature Range - Operating: -40°C ~ 105°C
Manufacturer Package: 6-SOIC (0.268", 6.80mm Width)
Current - DC Forward (If) (Maximum): 25mA
Propagation Delay tpLH / tpHL (Maximum): 200ns, 200ns
Pulse Width Distortion (Maximum): 70ns
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Voltage - Output Supply: 15V ~ 30V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Signal Isolators
Product Number 807286-IS341W
Product Name Isolators - Gate Drivers - IS341W
Analog Channels 1 #
Unlock Full Specs
to access all available technical data

Similar Products

Digital Isolators - LTC4310CMS-1#PBF - 784076-LTC4310CMS-1#PBF - Win Source Electronics
Specs
Analog Channels 2 #
Operating Temperature 32 to 158 F (0 to 70 C)
View Details
Digital Isolators - LTM2883CY-5I#PBF - 784537-LTM2883CY-5I#PBF - Win Source Electronics
Specs
Analog Channels 6 #
Operating Temperature 32 to 158 F (0 to 70 C)
View Details
Digital Isolators - LTM2887CY-5S#PBF - 1064314-LTM2887CY-5S#PBF - Win Source Electronics
Specs
Analog Channels 6 #
Operating Temperature 32 to 158 F (0 to 70 C)
View Details
Isolators - Optoisolators - Transistor, Photovoltaic Output - 1065744-IS281C - Win Source Electronics
Specs
Analog Channels 1 #
Operating Temperature -67 to 230 F (-55 to 110 C)
View Details