Manufacturer: Linear Technology/Analog Devices
Win Source Part Number: 804995-LTM4644IY
Packaging: Tray
Type: Non-Isolated PoL Module
Mounting Style: SMD
Features: OCP, OTP, OVP
Applications: ITE (Commercial)
Number of Outputs: 4
Voltage - Input (Min): 4V
Voltage - Output 1: 0.6 ~ 5.5V
Voltage - Output 2: 0.6 ~ 5.5V
Voltage - Output 3: 0.6 ~ 5.5V
Voltage - Output 4: 0.6 ~ 5.5V
Supplier Device Package: 77-BGA (15x9)
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.59" L x 0.35" W x 0.20" H (15.0mm x 9.0mm x 5.0mm)
Maximum Input Voltage: 14V
Manufacturer Package: 77-BBGA Module
Current - Output (Maximum): 4A, 4A, 4A, 4A
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 170
MSL Level: 3 (168 Hours)
Part Number Series: LTM4644
| Win Source Electronics | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Number | 804995-LTM4644IY |
| Product Name | Power Supplies Board Mount DCDC Converters - LTM4644IY |
| Package Type | Other; 77-BBGA Module |