Manufacturer: Linear Technology
Win Source Part Number: 796418-DC936A
Operating Temperature Range: 0°C ~ 70°C
Data Interface: I2C
Supplied Contents: Board(s)
Resolution: 16
Utilized IC / Part: LTC2609
Settling Time: 10μs
Family Name: DC936
Number of DAC's: 4
DAC Type: Voltage
Categories: Development Boards, Kits, Programmers
Introduction Date: January 14, 2009
ECCN: EAR99
Country of Origin: United States of America
Estimated EOL Date: 2031
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | Electronic Development Boards |
| Product Number | 796418-DC936A |
| Product Name | Evaluation Boards - Digital to Analog Converters (DACs) - DC936A |
| Category | Developement Board |