Win Source Electronics Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - LTC6950IUHH#TRPBF 784474-LTC6950IUHH#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 784474-LTC6950IUHH#T RPBF Packaging: Reel package Type: Clock/Frequency Synthesizer, Fanout Buffer (Distribution) Operating Temperature Range: -40°C ~ 105°C Package: 48-WFQFN Exposed Pad Frequency - Max: 1.4GHz Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 3.15 V ~ 5.25 V Input: Clock Output: CMOS, LVDS, PECL PLL: Yes Divider/Multiplier: Yes/No Family Name: LTC6950 Categories: Integrated Circuits (ICs) Manufacturer Package: 48-QFN (5x9) Alternative Parts (Cross-Reference): LTC6950IUHH#PBF; Introduction Date: December 19, 2014 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 784474-LTC6950IUHH#T RPBF Packaging: Reel package Type: Clock/Frequency Synthesizer, Fanout Buffer (Distribution) Operating Temperature Range: -40°C ~ 105°C Package: 48-WFQFN Exposed Pad Frequency - Max: 1.4GHz Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 3.15 V ~ 5.25 V Input: Clock Output: CMOS, LVDS, PECL PLL: Yes Divider/Multiplier: Yes/No Family Name: LTC6950 Categories: Integrated Circuits (ICs) Manufacturer Package: 48-QFN (5x9) Alternative Parts (Cross-Reference): LTC6950IUHH#PBF; Introduction Date: December 19, 2014 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - LTC6950IUHH#TRPBF
784474-LTC6950IUHH#TRPBF
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - LTC6950IUHH#TRPBF 784474-LTC6950IUHH#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 784474-LTC6950IUHH#T RPBF Packaging: Reel package Type: Clock/Frequency Synthesizer, Fanout Buffer (Distribution) Operating Temperature Range: -40°C ~ 105°C Package: 48-WFQFN Exposed Pad Frequency - Max: 1.4GHz Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 3.15 V ~ 5.25 V Input: Clock Output: CMOS, LVDS, PECL PLL: Yes Divider/Multiplier: Yes/No Family Name: LTC6950 Categories: Integrated Circuits (ICs) Manufacturer Package: 48-QFN (5x9) Alternative Parts (Cross-Reference): LTC6950IUHH#PBF; Introduction Date: December 19, 2014 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 784474-LTC6950IUHH#TRPBF
Packaging: Reel package
Type: Clock/Frequency Synthesizer, Fanout Buffer (Distribution)
Operating Temperature Range: -40°C ~ 105°C
Package: 48-WFQFN Exposed Pad
Frequency - Max: 1.4GHz
Number of Circuits: 1
Mounting: SMD
Operating Supply Voltage: 3.15 V ~ 5.25 V
Input: Clock
Output: CMOS, LVDS, PECL
PLL: Yes
Divider/Multiplier: Yes/No
Family Name: LTC6950
Categories: Integrated Circuits (ICs)
Manufacturer Package: 48-QFN (5x9)
Alternative Parts (Cross-Reference): LTC6950IUHH#PBF;
Introduction Date: December 19, 2014
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Clocks
Product Number 784474-LTC6950IUHH#TRPBF
Product Name Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - LTC6950IUHH#TRPBF
Device Type Clock Generator
Bus Interface CMOS; ECL; PECL; LVDS; CMOS, LVDS, PECL
Package Type Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Clock/Timing - Real Time Clocks - 1049580-BQ4802YDW - Win Source Electronics
Specs
Device Type Real Time Clock
Package Type Surface Mount; 28-SOIC (0.295", 7.50mm Width)
Supply Voltage 2.4 to 5.5 volts
View Details
Specs
Device Type Clock Generator
Bus Interface Clock
Package Type Surface Mount; 28-QFN (4x5)
View Details