Win Source Electronics Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - LTC6948IUFD-3#PBF 784469-LTC6948IUFD-3#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 784469-LTC6948IUFD-3 #PBF Packaging: Tube Type: Clock/Frequency Synthesizer (RF/IF), Fractional N Operating Temperature Range: -40°C ~ 105°C Package: 28-WFQFN Exposed Pad Frequency - Max: 5.79GHz Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 3.15 V ~ 5.25 V Input: Clock Output: Clock PLL: Yes Divider/Multiplier: Yes/No Family Name: LTC6948 Categories: Integrated Circuits (ICs) Manufacturer Package: 28-QFN (4x5) Introduction Date: June 13, 2014 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 784469-LTC6948IUFD-3 #PBF Packaging: Tube Type: Clock/Frequency Synthesizer (RF/IF), Fractional N Operating Temperature Range: -40°C ~ 105°C Package: 28-WFQFN Exposed Pad Frequency - Max: 5.79GHz Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 3.15 V ~ 5.25 V Input: Clock Output: Clock PLL: Yes Divider/Multiplier: Yes/No Family Name: LTC6948 Categories: Integrated Circuits (ICs) Manufacturer Package: 28-QFN (4x5) Introduction Date: June 13, 2014 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - LTC6948IUFD-3#PBF - 784469-LTC6948IUFD-3#PBF - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - LTC6948IUFD-3#PBF
784469-LTC6948IUFD-3#PBF
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - LTC6948IUFD-3#PBF 784469-LTC6948IUFD-3#PBF
Manufacturer: Linear Technology Win Source Part Number: 784469-LTC6948IUFD-3 #PBF Packaging: Tube Type: Clock/Frequency Synthesizer (RF/IF), Fractional N Operating Temperature Range: -40°C ~ 105°C Package: 28-WFQFN Exposed Pad Frequency - Max: 5.79GHz Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 3.15 V ~ 5.25 V Input: Clock Output: Clock PLL: Yes Divider/Multiplier: Yes/No Family Name: LTC6948 Categories: Integrated Circuits (ICs) Manufacturer Package: 28-QFN (4x5) Introduction Date: June 13, 2014 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 784469-LTC6948IUFD-3#PBF
Packaging: Tube
Type: Clock/Frequency Synthesizer (RF/IF), Fractional N
Operating Temperature Range: -40°C ~ 105°C
Package: 28-WFQFN Exposed Pad
Frequency - Max: 5.79GHz
Number of Circuits: 1
Mounting: SMD
Operating Supply Voltage: 3.15 V ~ 5.25 V
Input: Clock
Output: Clock
PLL: Yes
Divider/Multiplier: Yes/No
Family Name: LTC6948
Categories: Integrated Circuits (ICs)
Manufacturer Package: 28-QFN (4x5)
Introduction Date: June 13, 2014
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Clocks
Product Number 784469-LTC6948IUFD-3#PBF
Product Name Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - LTC6948IUFD-3#PBF
Device Type Clock Generator
Bus Interface Clock
Package Type Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Device Type Clock Generator
Bus Interface CMOS; ECL; PECL; LVDS; CMOS, LVDS, PECL
Package Type Surface Mount
View Details
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - LTC6945IUFD#PBF - 784465-LTC6945IUFD#PBF - Win Source Electronics
Specs
Device Type Clock Generator
Bus Interface Clock
Package Type Surface Mount
View Details
Specs
Device Type Clock Generator
Bus Interface Clock
Package Type Surface Mount
View Details