Win Source Electronics Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - LTC6905IS5-96#TRPBF 784415-LTC6905IS5-96#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 784415-LTC6905IS5-96 #TRPBF Packaging: Reel package Type: Oscillator, Silicon Operating Temperature Range: -40°C ~ 85°C Package: SOT-23-5 Thin, TSOT-23-5 Mounting: SMD Frequency: 96MHz Operating Supply Voltage: 2.7 V ~ 5.5 V Family Name: LTC6905 Categories: Integrated Circuits (ICs) Operating Supply Current: 8mA Manufacturer Package: TSOT-23-5 Alternative Parts (Cross-Reference): LTC6905IS5-96#TR; LTC6905IS5-96; LTC6905IS5-96#TRM; LTC6905IS5-96#PBF; Introduction Date: February 14, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 784415-LTC6905IS5-96 #TRPBF Packaging: Reel package Type: Oscillator, Silicon Operating Temperature Range: -40°C ~ 85°C Package: SOT-23-5 Thin, TSOT-23-5 Mounting: SMD Frequency: 96MHz Operating Supply Voltage: 2.7 V ~ 5.5 V Family Name: LTC6905 Categories: Integrated Circuits (ICs) Operating Supply Current: 8mA Manufacturer Package: TSOT-23-5 Alternative Parts (Cross-Reference): LTC6905IS5-96#TR; LTC6905IS5-96; LTC6905IS5-96#TRM; LTC6905IS5-96#PBF; Introduction Date: February 14, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - LTC6905IS5-96#TRPBF
784415-LTC6905IS5-96#TRPBF
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - LTC6905IS5-96#TRPBF 784415-LTC6905IS5-96#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 784415-LTC6905IS5-96 #TRPBF Packaging: Reel package Type: Oscillator, Silicon Operating Temperature Range: -40°C ~ 85°C Package: SOT-23-5 Thin, TSOT-23-5 Mounting: SMD Frequency: 96MHz Operating Supply Voltage: 2.7 V ~ 5.5 V Family Name: LTC6905 Categories: Integrated Circuits (ICs) Operating Supply Current: 8mA Manufacturer Package: TSOT-23-5 Alternative Parts (Cross-Reference): LTC6905IS5-96#TR; LTC6905IS5-96; LTC6905IS5-96#TRM; LTC6905IS5-96#PBF; Introduction Date: February 14, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 784415-LTC6905IS5-96#TRPBF
Packaging: Reel package
Type: Oscillator, Silicon
Operating Temperature Range: -40°C ~ 85°C
Package: SOT-23-5 Thin, TSOT-23-5
Mounting: SMD
Frequency: 96MHz
Operating Supply Voltage: 2.7 V ~ 5.5 V
Family Name: LTC6905
Categories: Integrated Circuits (ICs)
Operating Supply Current: 8mA
Manufacturer Package: TSOT-23-5
Alternative Parts (Cross-Reference): LTC6905IS5-96#TR; LTC6905IS5-96; LTC6905IS5-96#TRM; LTC6905IS5-96#PBF;
Introduction Date: February 14, 2005
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Timers
Product Number 784415-LTC6905IS5-96#TRPBF
Product Name Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - LTC6905IS5-96#TRPBF
Package Type Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - LTC6930IMS8-8.00#TRPBF - 784461-LTC6930IMS8-8.00#TRPBF - Win Source Electronics
Specs
Package Type Surface Mount
Supply Voltage 1.7 to 5.5 volts
Frequency 8 MHz
View Details
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - LTC6905CS5-96#TRMPBF - 784401-LTC6905CS5-96#TRMPBF - Win Source Electronics
Specs
Package Type Surface Mount
Supply Voltage 2.7 to 5.5 volts
Frequency 96 MHz
View Details
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - LTC6908CDCB-2#TRPBF - 784418-LTC6908CDCB-2#TRPBF - Win Source Electronics
Specs
Package Type Surface Mount
Supply Voltage 2.7 to 5.5 volts
Frequency 0.0500 to 10 MHz
View Details
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - LTC6930CDCB-7.37#TRPBF - 137711-LTC6930CDCB-7.37#TRPBF - Win Source Electronics
Specs
Package Type Surface Mount; 8-DFN (2x3)
Supply Voltage 1.7 to 5.5 volts
Frequency 7.37 MHz
View Details