Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC660CN8#PBF 784362-LTC660CN8#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 784362-LTC660CN8#PBF Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 70°C (TA) Package: 8-DIP (0.300", 7.62mm) Output Type: Fixed Function: Ratiometric Topology: Charge Pump Frequency - Switching: 10kHz, 80kHz Number of Outputs: 1 Output Configuration: Positive or Negative Synchronous Rectifier: No Output Current: 100mA Family Name: LTC660 Output Voltage: -Vin, 2Vin, Vin/2 Categories: Integrated Circuits (ICs) Manufacturer Package: 8-PDIP Input Voltage MIN: 1.5V, 2.5V Voltage Input MAX: 5.5V Alternative Parts (Cross-Reference): TC828AECTTRG; CAT660EVA-TE13; CAT660ESA-TE13; TCM828ECT723; Introduction Date: May 01, 1998 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 784362-LTC660CN8#PBF Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 70°C (TA) Package: 8-DIP (0.300", 7.62mm) Output Type: Fixed Function: Ratiometric Topology: Charge Pump Frequency - Switching: 10kHz, 80kHz Number of Outputs: 1 Output Configuration: Positive or Negative Synchronous Rectifier: No Output Current: 100mA Family Name: LTC660 Output Voltage: -Vin, 2Vin, Vin/2 Categories: Integrated Circuits (ICs) Manufacturer Package: 8-PDIP Input Voltage MIN: 1.5V, 2.5V Voltage Input MAX: 5.5V Alternative Parts (Cross-Reference): TC828AECTTRG; CAT660EVA-TE13; CAT660ESA-TE13; TCM828ECT723; Introduction Date: May 01, 1998 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC660CN8#PBF - 784362-LTC660CN8#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC660CN8#PBF
784362-LTC660CN8#PBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC660CN8#PBF 784362-LTC660CN8#PBF
Manufacturer: Linear Technology Win Source Part Number: 784362-LTC660CN8#PBF Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 70°C (TA) Package: 8-DIP (0.300", 7.62mm) Output Type: Fixed Function: Ratiometric Topology: Charge Pump Frequency - Switching: 10kHz, 80kHz Number of Outputs: 1 Output Configuration: Positive or Negative Synchronous Rectifier: No Output Current: 100mA Family Name: LTC660 Output Voltage: -Vin, 2Vin, Vin/2 Categories: Integrated Circuits (ICs) Manufacturer Package: 8-PDIP Input Voltage MIN: 1.5V, 2.5V Voltage Input MAX: 5.5V Alternative Parts (Cross-Reference): TC828AECTTRG; CAT660EVA-TE13; CAT660ESA-TE13; TCM828ECT723; Introduction Date: May 01, 1998 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 784362-LTC660CN8#PBF
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: 8-DIP (0.300", 7.62mm)
Output Type: Fixed
Function: Ratiometric
Topology: Charge Pump
Frequency - Switching: 10kHz, 80kHz
Number of Outputs: 1
Output Configuration: Positive or Negative
Synchronous Rectifier: No
Output Current: 100mA
Family Name: LTC660
Output Voltage: -Vin, 2Vin, Vin/2
Categories: Integrated Circuits (ICs)
Manufacturer Package: 8-PDIP
Input Voltage MIN: 1.5V, 2.5V
Voltage Input MAX: 5.5V
Alternative Parts (Cross-Reference): TC828AECTTRG; CAT660EVA-TE13; CAT660ESA-TE13; TCM828ECT723;
Introduction Date: May 01, 1998
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 784362-LTC660CN8#PBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC660CN8#PBF
Configuration / Function Charge Pump
Output Voltage Type Fixed; Fixed
Package Type DIP; Other; 8-DIP (0.300", 7.62mm)
Special Features Multiple Outputs; Synchronous Rectification
Output Voltage 2 to ? volts
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1308AIS8#PBF - 102460-LT1308AIS8#PBF - Win Source Electronics
Specs
Configuration / Function Boost, SEPIC
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SOIC; Other; 8-SOIC
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC1515CS8-3/5#PBF - 139010-LTC1515CS8-3/5#PBF - Win Source Electronics
Specs
Configuration / Function Charge Pump
Output Voltage Type Programmable
Package Type SOIC; Other; 8-SOIC
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1026IS8#TRPBF - 1057657-LT1026IS8#TRPBF - Win Source Electronics
Specs
Configuration / Function Charge Pump
Output Voltage Type Fixed; Fixed
Package Type SOIC; Other; 8-SOIC
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1108CS8 - 072197-LT1108CS8 - Win Source Electronics
Specs
Configuration / Function Buck, Boost
Output Voltage Type Fixed; Fixed
Package Type SOIC; Other; 8-SOIC
View Details