Manufacturer: Linear Technology
Win Source Part Number: 784204-LTC5535ES6#TR
Packaging: Reel package
Package: SOT-23-6 Thin, TSOT-23-6
Frequency: 600MHz ~ 7GHz
Operating Supply Voltage: 2.7 V ~ 5.5 V
RF Type: 802.11a/b/g/WiFi, 802.16/WiMax, WLAN
Input Range: -32dBm ~ 10dBm
Family Name: LTC5535
Categories: RF/IF and RFID
Operating Supply Current: 2mA
Manufacturer Package: TSOT-23-6
Alternative Parts (Cross-Reference): LTC5535ES6#TR; LTC5535ES6#TRM; LTC5535ES6; LTC5535ES6#PBF;
Introduction Date: August 31, 2004
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | RFID Chips |
| Product Number | 784204-LTC5535ES6#TRMPBF |
| Product Name | RF Detectors - LTC5535ES6#TRMPBF |
| Frequency | 6.00E8 to 7.00E9 Hz |