Win Source Electronics Interface - Interface - Drivers, Receivers, Transceivers - LTC490IS8#TRPBF 784197-LTC490IS8#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 784197-LTC490IS8#TRP BF Packaging: Reel package Type: Transceiver Operating Temperature Range: -40°C ~ 85°C Package: 8-SOIC (0.154", 3.90mm Width) Mounting: SMD Operating Supply Voltage: 4.75 V ~ 5.25 V Protocol: RS422, RS485 Number of Drivers/Receivers: 1/1 Duplex: Full Receiver Hysteresis: 70mV Family Name: LTC490 Categories: Integrated Circuits (ICs) Manufacturer Package: 8-SOIC Alternative Parts (Cross-Reference): MAX490ESA-T; MAX490ESA; MAX490ESA+T; MAX490ESA+; Introduction Date: January 25, 1996 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 784197-LTC490IS8#TRP BF Packaging: Reel package Type: Transceiver Operating Temperature Range: -40°C ~ 85°C Package: 8-SOIC (0.154", 3.90mm Width) Mounting: SMD Operating Supply Voltage: 4.75 V ~ 5.25 V Protocol: RS422, RS485 Number of Drivers/Receivers: 1/1 Duplex: Full Receiver Hysteresis: 70mV Family Name: LTC490 Categories: Integrated Circuits (ICs) Manufacturer Package: 8-SOIC Alternative Parts (Cross-Reference): MAX490ESA-T; MAX490ESA; MAX490ESA+T; MAX490ESA+; Introduction Date: January 25, 1996 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - LTC490IS8#TRPBF - 784197-LTC490IS8#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - LTC490IS8#TRPBF
784197-LTC490IS8#TRPBF
Interface - Interface - Drivers, Receivers, Transceivers - LTC490IS8#TRPBF 784197-LTC490IS8#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 784197-LTC490IS8#TRP BF Packaging: Reel package Type: Transceiver Operating Temperature Range: -40°C ~ 85°C Package: 8-SOIC (0.154", 3.90mm Width) Mounting: SMD Operating Supply Voltage: 4.75 V ~ 5.25 V Protocol: RS422, RS485 Number of Drivers/Receivers: 1/1 Duplex: Full Receiver Hysteresis: 70mV Family Name: LTC490 Categories: Integrated Circuits (ICs) Manufacturer Package: 8-SOIC Alternative Parts (Cross-Reference): MAX490ESA-T; MAX490ESA; MAX490ESA+T; MAX490ESA+; Introduction Date: January 25, 1996 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 784197-LTC490IS8#TRPBF
Packaging: Reel package
Type: Transceiver
Operating Temperature Range: -40°C ~ 85°C
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: SMD
Operating Supply Voltage: 4.75 V ~ 5.25 V
Protocol: RS422, RS485
Number of Drivers/Receivers: 1/1
Duplex: Full
Receiver Hysteresis: 70mV
Family Name: LTC490
Categories: Integrated Circuits (ICs)
Manufacturer Package: 8-SOIC
Alternative Parts (Cross-Reference): MAX490ESA-T; MAX490ESA; MAX490ESA+T; MAX490ESA+;
Introduction Date: January 25, 1996
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Transceivers
Product Number 784197-LTC490IS8#TRPBF
Product Name Interface - Interface - Drivers, Receivers, Transceivers - LTC490IS8#TRPBF
Package Type Surface Mount; SMD
Unlock Full Specs
to access all available technical data

Similar Products

Fiber Optics - Fiber Optics - Transceiver Modules - AFBR-709SMZ - 1142871-AFBR-709SMZ - Win Source Electronics
Specs
Package Type Plugin
Supply Voltage 3.3 volts
View Details
Interface - Interface - Drivers, Receivers, Transceivers - LT1780CSW#TRPBF - 123685-LT1780CSW#TRPBF - Win Source Electronics
Specs
Package Type Surface Mount; SMD (SMT)
Operating Temperature 0.0 to 70.0 C (32.0 to 158.0 F)
Supply Voltage 4.5 to 5.5 volts
View Details