Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3261EMSE#PBF 783288-LTC3261EMSE#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 783288-LTC3261EMSE#P BF Packaging: Tube Operating Temperature Range: -55°C ~ 150°C (TJ) Package: 12-TSSOP (0.118", 3.00mm Width) Exposed Pad Mounting: SMD Output Type: Fixed Function: Ratiometric Topology: Charge Pump Frequency - Switching: 500kHz Number of Outputs: 1 Output Configuration: Positive or Negative Synchronous Rectifier: No Output Current: 100mA Family Name: LTC3261 Output Voltage: -Vin, Vin/2 Categories: Integrated Circuits (ICs) Manufacturer Package: 12-MSOP-EP Input Voltage MIN: 4.5V Voltage Input MAX: 32V Alternative Parts (Cross-Reference): LTC3261EMSE#TRPBF; LTC3261MPMSE#TR; LTC3261MPMSE; LTC3261MPMSE#TRPBF; Introduction Date: April 23, 2012 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 783288-LTC3261EMSE#P BF Packaging: Tube Operating Temperature Range: -55°C ~ 150°C (TJ) Package: 12-TSSOP (0.118", 3.00mm Width) Exposed Pad Mounting: SMD Output Type: Fixed Function: Ratiometric Topology: Charge Pump Frequency - Switching: 500kHz Number of Outputs: 1 Output Configuration: Positive or Negative Synchronous Rectifier: No Output Current: 100mA Family Name: LTC3261 Output Voltage: -Vin, Vin/2 Categories: Integrated Circuits (ICs) Manufacturer Package: 12-MSOP-EP Input Voltage MIN: 4.5V Voltage Input MAX: 32V Alternative Parts (Cross-Reference): LTC3261EMSE#TRPBF; LTC3261MPMSE#TR; LTC3261MPMSE; LTC3261MPMSE#TRPBF; Introduction Date: April 23, 2012 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3261EMSE#PBF - 783288-LTC3261EMSE#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3261EMSE#PBF
783288-LTC3261EMSE#PBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3261EMSE#PBF 783288-LTC3261EMSE#PBF
Manufacturer: Linear Technology Win Source Part Number: 783288-LTC3261EMSE#P BF Packaging: Tube Operating Temperature Range: -55°C ~ 150°C (TJ) Package: 12-TSSOP (0.118", 3.00mm Width) Exposed Pad Mounting: SMD Output Type: Fixed Function: Ratiometric Topology: Charge Pump Frequency - Switching: 500kHz Number of Outputs: 1 Output Configuration: Positive or Negative Synchronous Rectifier: No Output Current: 100mA Family Name: LTC3261 Output Voltage: -Vin, Vin/2 Categories: Integrated Circuits (ICs) Manufacturer Package: 12-MSOP-EP Input Voltage MIN: 4.5V Voltage Input MAX: 32V Alternative Parts (Cross-Reference): LTC3261EMSE#TRPBF; LTC3261MPMSE#TR; LTC3261MPMSE; LTC3261MPMSE#TRPBF; Introduction Date: April 23, 2012 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 783288-LTC3261EMSE#PBF
Packaging: Tube
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: 12-TSSOP (0.118", 3.00mm Width) Exposed Pad
Mounting: SMD
Output Type: Fixed
Function: Ratiometric
Topology: Charge Pump
Frequency - Switching: 500kHz
Number of Outputs: 1
Output Configuration: Positive or Negative
Synchronous Rectifier: No
Output Current: 100mA
Family Name: LTC3261
Output Voltage: -Vin, Vin/2
Categories: Integrated Circuits (ICs)
Manufacturer Package: 12-MSOP-EP
Input Voltage MIN: 4.5V
Voltage Input MAX: 32V
Alternative Parts (Cross-Reference): LTC3261EMSE#TRPBF; LTC3261MPMSE#TR; LTC3261MPMSE; LTC3261MPMSE#TRPBF;
Introduction Date: April 23, 2012
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 783288-LTC3261EMSE#PBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3261EMSE#PBF
Configuration / Function Charge Pump
Output Voltage Type Fixed; Fixed
Package Type SSOP; Other; 12-TSSOP (0.118", 3.00mm Width) Exposed Pad
Special Features Multiple Outputs; Synchronous Rectification
Unlock Full Specs
to access all available technical data