Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3260IDE#PBF 783287-LTC3260IDE#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 783287-LTC3260IDE#PB F Packaging: Tube Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 14-WFDFN Exposed Pad Mounting: SMD Output Type: Fixed Function: Ratiometric Topology: Charge Pump Frequency - Switching: 50kHz ~ 500kHz Number of Outputs: 2 Output Configuration: Positive and Negative (Dual Rail) Synchronous Rectifier: No Output Current: 100mA Family Name: LTC3260 Output Voltage: -Vin Categories: Integrated Circuits (ICs) Manufacturer Package: 14-DFN (4x3) Input Voltage MIN: 4.5V Voltage Input MAX: 32V Alternative Parts (Cross-Reference): LTC3260EMSE; LTC3260IMSE#TRPBF-ES ; LTC3260EMSE#PBF; LTC3260IMSE#PBF; Introduction Date: April 16, 2012 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 783287-LTC3260IDE#PB F Packaging: Tube Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 14-WFDFN Exposed Pad Mounting: SMD Output Type: Fixed Function: Ratiometric Topology: Charge Pump Frequency - Switching: 50kHz ~ 500kHz Number of Outputs: 2 Output Configuration: Positive and Negative (Dual Rail) Synchronous Rectifier: No Output Current: 100mA Family Name: LTC3260 Output Voltage: -Vin Categories: Integrated Circuits (ICs) Manufacturer Package: 14-DFN (4x3) Input Voltage MIN: 4.5V Voltage Input MAX: 32V Alternative Parts (Cross-Reference): LTC3260EMSE; LTC3260IMSE#TRPBF-ES ; LTC3260EMSE#PBF; LTC3260IMSE#PBF; Introduction Date: April 16, 2012 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3260IDE#PBF - 783287-LTC3260IDE#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3260IDE#PBF
783287-LTC3260IDE#PBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3260IDE#PBF 783287-LTC3260IDE#PBF
Manufacturer: Linear Technology Win Source Part Number: 783287-LTC3260IDE#PB F Packaging: Tube Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 14-WFDFN Exposed Pad Mounting: SMD Output Type: Fixed Function: Ratiometric Topology: Charge Pump Frequency - Switching: 50kHz ~ 500kHz Number of Outputs: 2 Output Configuration: Positive and Negative (Dual Rail) Synchronous Rectifier: No Output Current: 100mA Family Name: LTC3260 Output Voltage: -Vin Categories: Integrated Circuits (ICs) Manufacturer Package: 14-DFN (4x3) Input Voltage MIN: 4.5V Voltage Input MAX: 32V Alternative Parts (Cross-Reference): LTC3260EMSE; LTC3260IMSE#TRPBF-ES ; LTC3260EMSE#PBF; LTC3260IMSE#PBF; Introduction Date: April 16, 2012 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 783287-LTC3260IDE#PBF
Packaging: Tube
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: 14-WFDFN Exposed Pad
Mounting: SMD
Output Type: Fixed
Function: Ratiometric
Topology: Charge Pump
Frequency - Switching: 50kHz ~ 500kHz
Number of Outputs: 2
Output Configuration: Positive and Negative (Dual Rail)
Synchronous Rectifier: No
Output Current: 100mA
Family Name: LTC3260
Output Voltage: -Vin
Categories: Integrated Circuits (ICs)
Manufacturer Package: 14-DFN (4x3)
Input Voltage MIN: 4.5V
Voltage Input MAX: 32V
Alternative Parts (Cross-Reference): LTC3260EMSE; LTC3260IMSE#TRPBF-ES; LTC3260EMSE#PBF; LTC3260IMSE#PBF;
Introduction Date: April 16, 2012
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 783287-LTC3260IDE#PBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3260IDE#PBF
Configuration / Function Charge Pump
Output Voltage Type Fixed; Fixed
Package Type Other; 14-WFDFN Exposed Pad
Special Features Multiple Outputs; Synchronous Rectification
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3693EMSE#PBF - 020417-LT3693EMSE#PBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 10-MSOP-EP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1054CN8 - 072171-LT1054CN8 - Win Source Electronics
Specs
Configuration / Function Charge Pump
Output Voltage Type Fixed; Adjustable / Variable; Adjustable (Fixed)
Package Type DIP; Other; 8-PDIP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1374IR#PBF - 1058217-LT1374IR#PBF - Win Source Electronics
Specs
Configuration / Function Buck; Buck, SEPIC
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; D2PAK-7
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC1514CS8-3.3#TRPBF - 117288-LTC1514CS8-3.3#TRPBF - Win Source Electronics
Specs
Configuration / Function Charge Pump
Output Voltage Type Fixed; Fixed
Package Type SOIC; Other; 8-SOIC
View Details