Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3245EDE#PBF 783278-LTC3245EDE#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 783278-LTC3245EDE#PB F Packaging: Tube Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 12-WFDFN Exposed Pad Mounting: SMD Output Type: Adjustable (Programmable) Function: Step-Up/Step-Down Topology: Charge Pump Frequency - Switching: 450kHz Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: No Output Current: 250mA Family Name: LTC3245 Output Voltage: 2.5V (3.3V, 5V) Categories: Integrated Circuits (ICs) Manufacturer Package: 12-DFN (4x3) Output Voltage MAX: 5V Input Voltage MIN: 2.7V Voltage Input MAX: 38V Alternative Parts (Cross-Reference): LTC3245EMSE#PBF; LTC3245EDE#TRPBF; Introduction Date: March 05, 2013 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 783278-LTC3245EDE#PB F Packaging: Tube Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 12-WFDFN Exposed Pad Mounting: SMD Output Type: Adjustable (Programmable) Function: Step-Up/Step-Down Topology: Charge Pump Frequency - Switching: 450kHz Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: No Output Current: 250mA Family Name: LTC3245 Output Voltage: 2.5V (3.3V, 5V) Categories: Integrated Circuits (ICs) Manufacturer Package: 12-DFN (4x3) Output Voltage MAX: 5V Input Voltage MIN: 2.7V Voltage Input MAX: 38V Alternative Parts (Cross-Reference): LTC3245EMSE#PBF; LTC3245EDE#TRPBF; Introduction Date: March 05, 2013 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3245EDE#PBF - 783278-LTC3245EDE#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3245EDE#PBF
783278-LTC3245EDE#PBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3245EDE#PBF 783278-LTC3245EDE#PBF
Manufacturer: Linear Technology Win Source Part Number: 783278-LTC3245EDE#PB F Packaging: Tube Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 12-WFDFN Exposed Pad Mounting: SMD Output Type: Adjustable (Programmable) Function: Step-Up/Step-Down Topology: Charge Pump Frequency - Switching: 450kHz Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: No Output Current: 250mA Family Name: LTC3245 Output Voltage: 2.5V (3.3V, 5V) Categories: Integrated Circuits (ICs) Manufacturer Package: 12-DFN (4x3) Output Voltage MAX: 5V Input Voltage MIN: 2.7V Voltage Input MAX: 38V Alternative Parts (Cross-Reference): LTC3245EMSE#PBF; LTC3245EDE#TRPBF; Introduction Date: March 05, 2013 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 783278-LTC3245EDE#PBF
Packaging: Tube
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: 12-WFDFN Exposed Pad
Mounting: SMD
Output Type: Adjustable (Programmable)
Function: Step-Up/Step-Down
Topology: Charge Pump
Frequency - Switching: 450kHz
Number of Outputs: 1
Output Configuration: Positive
Synchronous Rectifier: No
Output Current: 250mA
Family Name: LTC3245
Output Voltage: 2.5V (3.3V, 5V)
Categories: Integrated Circuits (ICs)
Manufacturer Package: 12-DFN (4x3)
Output Voltage MAX: 5V
Input Voltage MIN: 2.7V
Voltage Input MAX: 38V
Alternative Parts (Cross-Reference): LTC3245EMSE#PBF; LTC3245EDE#TRPBF;
Introduction Date: March 05, 2013
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 783278-LTC3245EDE#PBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3245EDE#PBF
Configuration / Function Charge Pump
Output Voltage Type Adjustable / Variable; Adjustable (Programmable)
Package Type Other; 12-WFDFN Exposed Pad
Special Features Multiple Outputs; Synchronous Rectification
Output Voltage 2.5 to 5 volts
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3780IUH#PBF - 020610-LTC3780IUH#PBF - Win Source Electronics
Specs
Configuration / Function Buck-Boost
Output Voltage Type Transistor Driver
Package Type Other; 32-QFN (5x5)
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3701EGN#PBF - 072579-LTC3701EGN#PBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Transistor Driver
Package Type SSOP; Other; 16-SSOP
View Details
PMIC - PMIC - Voltage Regulators - Linear + Switching - LTC3445EUF#PBF - 072572-LTC3445EUF#PBF - Win Source Electronics
Specs
Configuration / Function Step-Down (Buck) (1), Linear (LDO) (2)
Package Type Other; 24-QFN (4x4)
Life Cycle Stage Maturity; Active
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3480MPMSE#TRPBF - 002767-LT3480MPMSE#TRPBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 10-MSOP-EP
View Details