Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3204EDC-3.3#TRMPBF 783265-LTC3204EDC-3.3#TRMPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 783265-LTC3204EDC-3. 3#TRMPBF Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Package: 6-WFDFN Exposed Pad Mounting: SMD Output Type: Fixed Function: Step-Up Topology: Charge Pump Frequency - Switching: 1.2MHz Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: No Output Current: 50mA Family Name: LTC3204B-3.3 Output Voltage: 3.3V Categories: Integrated Circuits (ICs) Manufacturer Package: 6-DFN (2x2) Input Voltage MIN: 1.8V Voltage Input MAX: 4.5V Alternative Parts (Cross-Reference): S-882130APB-M2F-TF; S-882133APB-M2I-TF; S-882130ABD-M2F-TFG; XC9802B343DR; Introduction Date: July 19, 2004 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 783265-LTC3204EDC-3. 3#TRMPBF Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Package: 6-WFDFN Exposed Pad Mounting: SMD Output Type: Fixed Function: Step-Up Topology: Charge Pump Frequency - Switching: 1.2MHz Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: No Output Current: 50mA Family Name: LTC3204B-3.3 Output Voltage: 3.3V Categories: Integrated Circuits (ICs) Manufacturer Package: 6-DFN (2x2) Input Voltage MIN: 1.8V Voltage Input MAX: 4.5V Alternative Parts (Cross-Reference): S-882130APB-M2F-TF; S-882133APB-M2I-TF; S-882130ABD-M2F-TFG; XC9802B343DR; Introduction Date: July 19, 2004 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3204EDC-3.3#TRMPBF - 783265-LTC3204EDC-3.3#TRMPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3204EDC-3.3#TRMPBF
783265-LTC3204EDC-3.3#TRMPBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3204EDC-3.3#TRMPBF 783265-LTC3204EDC-3.3#TRMPBF
Manufacturer: Linear Technology Win Source Part Number: 783265-LTC3204EDC-3. 3#TRMPBF Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Package: 6-WFDFN Exposed Pad Mounting: SMD Output Type: Fixed Function: Step-Up Topology: Charge Pump Frequency - Switching: 1.2MHz Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: No Output Current: 50mA Family Name: LTC3204B-3.3 Output Voltage: 3.3V Categories: Integrated Circuits (ICs) Manufacturer Package: 6-DFN (2x2) Input Voltage MIN: 1.8V Voltage Input MAX: 4.5V Alternative Parts (Cross-Reference): S-882130APB-M2F-TF; S-882133APB-M2I-TF; S-882130ABD-M2F-TFG; XC9802B343DR; Introduction Date: July 19, 2004 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 783265-LTC3204EDC-3.3#TRMPBF
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 6-WFDFN Exposed Pad
Mounting: SMD
Output Type: Fixed
Function: Step-Up
Topology: Charge Pump
Frequency - Switching: 1.2MHz
Number of Outputs: 1
Output Configuration: Positive
Synchronous Rectifier: No
Output Current: 50mA
Family Name: LTC3204B-3.3
Output Voltage: 3.3V
Categories: Integrated Circuits (ICs)
Manufacturer Package: 6-DFN (2x2)
Input Voltage MIN: 1.8V
Voltage Input MAX: 4.5V
Alternative Parts (Cross-Reference): S-882130APB-M2F-TF; S-882133APB-M2I-TF; S-882130ABD-M2F-TFG; XC9802B343DR;
Introduction Date: July 19, 2004
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 783265-LTC3204EDC-3.3#TRMPBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3204EDC-3.3#TRMPBF
Configuration / Function Charge Pump
Output Voltage Type Fixed; Fixed
Package Type Other; 6-WFDFN Exposed Pad
Special Features Multiple Outputs; Synchronous Rectification
Output Voltage 3.3 volts
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC1503CS8-2 - 072479-LTC1503CS8-2 - Win Source Electronics
Specs
Configuration / Function Charge Pump
Output Voltage Type Fixed; Fixed
Package Type SOIC; Other; 8-SOIC
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3786EMSE#PBF - 020611-LTC3786EMSE#PBF - Win Source Electronics
Specs
Configuration / Function Boost; Boost, Flyback, SEPIC
Output Voltage Type Transistor Driver
Package Type Other; 16-MSOP-EP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC1502IS8-3.3#PBF - 782015-LTC1502IS8-3.3#PBF - Win Source Electronics
Specs
Configuration / Function Charge Pump
Output Voltage Type Fixed; Fixed
Package Type SOIC; Other; 8-SOIC (0.154", 3.90mm Width)
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1304CS8-5#TRPBF - 1058119-LT1304CS8-5#TRPBF - Win Source Electronics
Specs
Configuration / Function Boost, SEPIC
Output Voltage Type Fixed; Fixed
Package Type SOIC; Other; 8-SOIC
View Details