Manufacturer: Linear Technology
Win Source Part Number: 782964-LTC2803IGN-1#
Packaging: Tube
Type: Transceiver
Operating Temperature Range: -40°C ~ 85°C
Package: 16-SSOP (0.154", 3.90mm Width)
Mounting: SMD
Operating Supply Voltage: 1.8 V ~ 5.5 V
Protocol: RS232
Number of Drivers/Receivers: 2/2
Duplex: Half
Receiver Hysteresis: 400mV
Data Rate: 250kbps
Family Name: LTC2803
Categories: Integrated Circuits (ICs)
Manufacturer Package: 16-SSOP
Alternative Parts (Cross-Reference): SP3222UEA/TR; SP3222UEA; SN75C3223ECDB; SN75C3223ECDBR;
Introduction Date: March 28, 2005
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | RF Transceivers |
| Product Number | 782964-LTC2803IGN-1#PBF |
| Product Name | Interface - Interface - Drivers, Receivers, Transceivers - LTC2803IGN-1#PBF |
| Package Type | Surface Mount; SMD |