Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC1682CMS8#PBF 782166-LTC1682CMS8#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 782166-LTC1682CMS8#P BF Packaging: Tube Operating Temperature Range: 0°C ~ 70°C (TA) Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Mounting: SMD Output Type: Adjustable Function: Step-Up/Step-Down Topology: Charge Pump Frequency - Switching: 550kHz Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: No Output Current: 50mA Family Name: LTC1682 Output Voltage: 2.5V Categories: Integrated Circuits (ICs) Manufacturer Package: 8-MSOP Output Voltage MAX: 5.5V Input Voltage MIN: 1.8V Voltage Input MAX: 4.4V Alternative Parts (Cross-Reference): LX1882-00CDU-TR; LX1882-00CDUT; LX1882-00CDU; S-882Z22-M5T1U; Introduction Date: February 07, 2000 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 782166-LTC1682CMS8#P BF Packaging: Tube Operating Temperature Range: 0°C ~ 70°C (TA) Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Mounting: SMD Output Type: Adjustable Function: Step-Up/Step-Down Topology: Charge Pump Frequency - Switching: 550kHz Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: No Output Current: 50mA Family Name: LTC1682 Output Voltage: 2.5V Categories: Integrated Circuits (ICs) Manufacturer Package: 8-MSOP Output Voltage MAX: 5.5V Input Voltage MIN: 1.8V Voltage Input MAX: 4.4V Alternative Parts (Cross-Reference): LX1882-00CDU-TR; LX1882-00CDUT; LX1882-00CDU; S-882Z22-M5T1U; Introduction Date: February 07, 2000 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC1682CMS8#PBF - 782166-LTC1682CMS8#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC1682CMS8#PBF
782166-LTC1682CMS8#PBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC1682CMS8#PBF 782166-LTC1682CMS8#PBF
Manufacturer: Linear Technology Win Source Part Number: 782166-LTC1682CMS8#P BF Packaging: Tube Operating Temperature Range: 0°C ~ 70°C (TA) Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Mounting: SMD Output Type: Adjustable Function: Step-Up/Step-Down Topology: Charge Pump Frequency - Switching: 550kHz Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: No Output Current: 50mA Family Name: LTC1682 Output Voltage: 2.5V Categories: Integrated Circuits (ICs) Manufacturer Package: 8-MSOP Output Voltage MAX: 5.5V Input Voltage MIN: 1.8V Voltage Input MAX: 4.4V Alternative Parts (Cross-Reference): LX1882-00CDU-TR; LX1882-00CDUT; LX1882-00CDU; S-882Z22-M5T1U; Introduction Date: February 07, 2000 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 782166-LTC1682CMS8#PBF
Packaging: Tube
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Mounting: SMD
Output Type: Adjustable
Function: Step-Up/Step-Down
Topology: Charge Pump
Frequency - Switching: 550kHz
Number of Outputs: 1
Output Configuration: Positive
Synchronous Rectifier: No
Output Current: 50mA
Family Name: LTC1682
Output Voltage: 2.5V
Categories: Integrated Circuits (ICs)
Manufacturer Package: 8-MSOP
Output Voltage MAX: 5.5V
Input Voltage MIN: 1.8V
Voltage Input MAX: 4.4V
Alternative Parts (Cross-Reference): LX1882-00CDU-TR; LX1882-00CDUT; LX1882-00CDU; S-882Z22-M5T1U;
Introduction Date: February 07, 2000
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 782166-LTC1682CMS8#PBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC1682CMS8#PBF
Configuration / Function Charge Pump
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SSOP; Other; 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Special Features Multiple Outputs; Synchronous Rectification
Output Voltage 2.5 volts
Unlock Full Specs
to access all available technical data