Win Source Electronics Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC1591-1CG#PBF 782068-LTC1591-1CG#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 782068-LTC1591-1CG#P BF Packaging: Tube Operating Temperature Range: 0°C ~ 70°C Package: 28-SSOP (0.209", 5.30mm Width) Output Type: Current - Unbuffered Operating Supply Voltage: 5V Architecture: R-2R Data Interface: Parallel Reference Type: External Voltage - Supply, Digital: 5V Resolution: 14 Settling Time: 1μs (Typ) Number of D/A Converters: 1 INL/DNL (LSB): ±1 (Maximum), ±1 (Maximum) Family Name: LTC1591 Categories: Integrated Circuits (ICs) Manufacturer Package: 28-SSOP Alternative Parts (Cross-Reference): MP7542GTD/883; MX7542JP+; MX7542JP+T; MP7542GTD; Introduction Date: January 04, 1999 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 782068-LTC1591-1CG#P BF Packaging: Tube Operating Temperature Range: 0°C ~ 70°C Package: 28-SSOP (0.209", 5.30mm Width) Output Type: Current - Unbuffered Operating Supply Voltage: 5V Architecture: R-2R Data Interface: Parallel Reference Type: External Voltage - Supply, Digital: 5V Resolution: 14 Settling Time: 1μs (Typ) Number of D/A Converters: 1 INL/DNL (LSB): ±1 (Maximum), ±1 (Maximum) Family Name: LTC1591 Categories: Integrated Circuits (ICs) Manufacturer Package: 28-SSOP Alternative Parts (Cross-Reference): MP7542GTD/883; MX7542JP+; MX7542JP+T; MP7542GTD; Introduction Date: January 04, 1999 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC1591-1CG#PBF
782068-LTC1591-1CG#PBF
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC1591-1CG#PBF 782068-LTC1591-1CG#PBF
Manufacturer: Linear Technology Win Source Part Number: 782068-LTC1591-1CG#P BF Packaging: Tube Operating Temperature Range: 0°C ~ 70°C Package: 28-SSOP (0.209", 5.30mm Width) Output Type: Current - Unbuffered Operating Supply Voltage: 5V Architecture: R-2R Data Interface: Parallel Reference Type: External Voltage - Supply, Digital: 5V Resolution: 14 Settling Time: 1μs (Typ) Number of D/A Converters: 1 INL/DNL (LSB): ±1 (Maximum), ±1 (Maximum) Family Name: LTC1591 Categories: Integrated Circuits (ICs) Manufacturer Package: 28-SSOP Alternative Parts (Cross-Reference): MP7542GTD/883; MX7542JP+; MX7542JP+T; MP7542GTD; Introduction Date: January 04, 1999 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 782068-LTC1591-1CG#PBF
Packaging: Tube
Operating Temperature Range: 0°C ~ 70°C
Package: 28-SSOP (0.209", 5.30mm Width)
Output Type: Current - Unbuffered
Operating Supply Voltage: 5V
Architecture: R-2R
Data Interface: Parallel
Reference Type: External
Voltage - Supply, Digital: 5V
Resolution: 14
Settling Time: 1μs (Typ)
Number of D/A Converters: 1
INL/DNL (LSB): ±1 (Maximum), ±1 (Maximum)
Family Name: LTC1591
Categories: Integrated Circuits (ICs)
Manufacturer Package: 28-SSOP
Alternative Parts (Cross-Reference): MP7542GTD/883; MX7542JP+; MX7542JP+T; MP7542GTD;
Introduction Date: January 04, 1999
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Digital-to-Analog Converter (DAC) Chips
Product Number 782068-LTC1591-1CG#PBF
Product Name Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC1591-1CG#PBF
Interface Type Parallel; Parallel
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Interface Type I2C; I2C
Operating Temperature -40 to 85 C (-40 to 185 F)
Settling Time 3.2 µs
View Details
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC2611CDD#PBF - 136505-LTC2611CDD#PBF - Win Source Electronics
Specs
Interface Type SPI; SPI
Package Type 10-DFN (3x3)
Packing Method Tube; Tube/Rail
View Details
Specs
Interface Type SPI; SPI
Packing Method Tape Reel; Reel package
Operating Temperature 0.0 to 70 C (32 to 158 F)
View Details
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) - 1317832-LTC1450CN#PBF - Win Source Electronics
Specs
Interface Type Parallel; Parallel
Package Type DIP; 24-DIP (0.300", 7.62mm)
Packing Method Bulk; Bulk
View Details