Win Source Electronics Interface - Interface - Drivers, Receivers, Transceivers - LTC1546IG#PBF 782038-LTC1546IG#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 782038-LTC1546IG#PBF Packaging: Tube Type: Transceiver Operating Temperature Range: -40°C ~ 85°C Package: 28-SSOP (0.209", 5.30mm Width) Mounting: SMD Operating Supply Voltage: 4.75 V ~ 5.25 V Protocol: Multiprotocol Number of Drivers/Receivers: 3/3 Duplex: Full Receiver Hysteresis: 15mV Family Name: LTC1546 Categories: Integrated Circuits (ICs) Manufacturer Package: 28-SSOP Alternative Parts (Cross-Reference): LTC1546IG#TR; LTC1546IG; LTC1546IG#TRPBF; LTC1546CG; Introduction Date: January 11, 2000 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 782038-LTC1546IG#PBF Packaging: Tube Type: Transceiver Operating Temperature Range: -40°C ~ 85°C Package: 28-SSOP (0.209", 5.30mm Width) Mounting: SMD Operating Supply Voltage: 4.75 V ~ 5.25 V Protocol: Multiprotocol Number of Drivers/Receivers: 3/3 Duplex: Full Receiver Hysteresis: 15mV Family Name: LTC1546 Categories: Integrated Circuits (ICs) Manufacturer Package: 28-SSOP Alternative Parts (Cross-Reference): LTC1546IG#TR; LTC1546IG; LTC1546IG#TRPBF; LTC1546CG; Introduction Date: January 11, 2000 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - LTC1546IG#PBF - 782038-LTC1546IG#PBF - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - LTC1546IG#PBF
782038-LTC1546IG#PBF
Interface - Interface - Drivers, Receivers, Transceivers - LTC1546IG#PBF 782038-LTC1546IG#PBF
Manufacturer: Linear Technology Win Source Part Number: 782038-LTC1546IG#PBF Packaging: Tube Type: Transceiver Operating Temperature Range: -40°C ~ 85°C Package: 28-SSOP (0.209", 5.30mm Width) Mounting: SMD Operating Supply Voltage: 4.75 V ~ 5.25 V Protocol: Multiprotocol Number of Drivers/Receivers: 3/3 Duplex: Full Receiver Hysteresis: 15mV Family Name: LTC1546 Categories: Integrated Circuits (ICs) Manufacturer Package: 28-SSOP Alternative Parts (Cross-Reference): LTC1546IG#TR; LTC1546IG; LTC1546IG#TRPBF; LTC1546CG; Introduction Date: January 11, 2000 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 782038-LTC1546IG#PBF
Packaging: Tube
Type: Transceiver
Operating Temperature Range: -40°C ~ 85°C
Package: 28-SSOP (0.209", 5.30mm Width)
Mounting: SMD
Operating Supply Voltage: 4.75 V ~ 5.25 V
Protocol: Multiprotocol
Number of Drivers/Receivers: 3/3
Duplex: Full
Receiver Hysteresis: 15mV
Family Name: LTC1546
Categories: Integrated Circuits (ICs)
Manufacturer Package: 28-SSOP
Alternative Parts (Cross-Reference): LTC1546IG#TR; LTC1546IG; LTC1546IG#TRPBF; LTC1546CG;
Introduction Date: January 11, 2000
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Transceivers
Product Number 782038-LTC1546IG#PBF
Product Name Interface - Interface - Drivers, Receivers, Transceivers - LTC1546IG#PBF
Package Type Surface Mount; SMD
Unlock Full Specs
to access all available technical data

Similar Products