Win Source Electronics Linear - Linear - Comparators - LTC1440IDD#TRPBF 781965-LTC1440IDD#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 781965-LTC1440IDD#TR PBF Packaging: Reel package Type: with Voltage Reference Operating Temperature Range: -40°C ~ 85°C Package: 8-WFDFN Exposed Pad Mounting: SMD Output Type: CMOS, TTL Number of Elements: 1 Current - Output (Typ): 0.02mA @ 5V CMRR, PSRR (Typ): 80dB CMRR, 80dB PSRR Hysteresis: 50mV Family Name: LTC1440 Categories: Integrated Circuits (ICs) Manufacturer Package: 8-DFN (3x3) Dual Supply Voltage (±): 2 V ~ 11 V, ±1 V ~ 5.5 V Maximum Quiescent Current: 4.4μA Voltage - Input Offset (Maximum): 10mV @ 5V Propagation Delay (Maximum): 15μs Alternative Parts (Cross-Reference): MAX931CSA; MAX921CSA; MAX921CSA-TG05; MAX921CSA-G077; Introduction Date: February 06, 1998 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 781965-LTC1440IDD#TR PBF Packaging: Reel package Type: with Voltage Reference Operating Temperature Range: -40°C ~ 85°C Package: 8-WFDFN Exposed Pad Mounting: SMD Output Type: CMOS, TTL Number of Elements: 1 Current - Output (Typ): 0.02mA @ 5V CMRR, PSRR (Typ): 80dB CMRR, 80dB PSRR Hysteresis: 50mV Family Name: LTC1440 Categories: Integrated Circuits (ICs) Manufacturer Package: 8-DFN (3x3) Dual Supply Voltage (±): 2 V ~ 11 V, ±1 V ~ 5.5 V Maximum Quiescent Current: 4.4μA Voltage - Input Offset (Maximum): 10mV @ 5V Propagation Delay (Maximum): 15μs Alternative Parts (Cross-Reference): MAX931CSA; MAX921CSA; MAX921CSA-TG05; MAX921CSA-G077; Introduction Date: February 06, 1998 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Comparators - LTC1440IDD#TRPBF - 781965-LTC1440IDD#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Comparators - LTC1440IDD#TRPBF
781965-LTC1440IDD#TRPBF
Linear - Linear - Comparators - LTC1440IDD#TRPBF 781965-LTC1440IDD#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 781965-LTC1440IDD#TR PBF Packaging: Reel package Type: with Voltage Reference Operating Temperature Range: -40°C ~ 85°C Package: 8-WFDFN Exposed Pad Mounting: SMD Output Type: CMOS, TTL Number of Elements: 1 Current - Output (Typ): 0.02mA @ 5V CMRR, PSRR (Typ): 80dB CMRR, 80dB PSRR Hysteresis: 50mV Family Name: LTC1440 Categories: Integrated Circuits (ICs) Manufacturer Package: 8-DFN (3x3) Dual Supply Voltage (±): 2 V ~ 11 V, ±1 V ~ 5.5 V Maximum Quiescent Current: 4.4μA Voltage - Input Offset (Maximum): 10mV @ 5V Propagation Delay (Maximum): 15μs Alternative Parts (Cross-Reference): MAX931CSA; MAX921CSA; MAX921CSA-TG05; MAX921CSA-G077; Introduction Date: February 06, 1998 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 781965-LTC1440IDD#TRPBF
Packaging: Reel package
Type: with Voltage Reference
Operating Temperature Range: -40°C ~ 85°C
Package: 8-WFDFN Exposed Pad
Mounting: SMD
Output Type: CMOS, TTL
Number of Elements: 1
Current - Output (Typ): 0.02mA @ 5V
CMRR, PSRR (Typ): 80dB CMRR, 80dB PSRR
Hysteresis: 50mV
Family Name: LTC1440
Categories: Integrated Circuits (ICs)
Manufacturer Package: 8-DFN (3x3)
Dual Supply Voltage (±): 2 V ~ 11 V, ±1 V ~ 5.5 V
Maximum Quiescent Current: 4.4μA
Voltage - Input Offset (Maximum): 10mV @ 5V
Propagation Delay (Maximum): 15μs
Alternative Parts (Cross-Reference): MAX931CSA; MAX921CSA; MAX921CSA-TG05; MAX921CSA-G077;
Introduction Date: February 06, 1998
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Analog Comparators
Product Number 781965-LTC1440IDD#TRPBF
Product Name Linear - Linear - Comparators - LTC1440IDD#TRPBF
VOS 10 millivolts
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Linear - Comparators - LT6700IS6-1#TRMPBF - 1060189-LT6700IS6-1#TRMPBF - Win Source Electronics
Specs
Supply Voltage (VS) 1.4 to 18 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
Logic Output Open Collector
View Details
Linear - Linear - Comparators - LT6700IS6-3#TRMPBF - 710914-LT6700IS6-3#TRMPBF - Win Source Electronics
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Logic Output Open Collector
View Details
Linear - Linear - Comparators - LT6700MPDCB-3#TRMPBF - 020443-LT6700MPDCB-3#TRMPBF - Win Source Electronics
Specs
Supply Voltage (VS) 1.4 to 18 volts
Operating Temperature -55 to 125 C (-67 to 257 F)
Logic Output Open Collector
View Details