Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3581IDE#PBF 781141-LT3581IDE#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 781141-LT3581IDE#PBF Packaging: Tube Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 14-WFDFN Exposed Pad Mounting: SMD Output Type: Adjustable Function: Step-Up, Step-Up/Step-Down Topology: Boost, Charge Pump, Cuk, Flyback, SEPIC Frequency - Switching: 200kHz ~ 2.5MHz Number of Outputs: 1 Output Configuration: Positive or Negative Synchronous Rectifier: No Output Current: 3.3A (Switch) Family Name: LT3581 Output Voltage: 1.215V Categories: Integrated Circuits (ICs) Manufacturer Package: 14-DFN (4x3) Output Voltage MAX: 42V (Switch) Input Voltage MIN: 2.5V Voltage Input MAX: 22V Alternative Parts (Cross-Reference): LT3581IMSE#PBF; LT3581IDE#TRPBF; Introduction Date: March 23, 2010 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 781141-LT3581IDE#PBF Packaging: Tube Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 14-WFDFN Exposed Pad Mounting: SMD Output Type: Adjustable Function: Step-Up, Step-Up/Step-Down Topology: Boost, Charge Pump, Cuk, Flyback, SEPIC Frequency - Switching: 200kHz ~ 2.5MHz Number of Outputs: 1 Output Configuration: Positive or Negative Synchronous Rectifier: No Output Current: 3.3A (Switch) Family Name: LT3581 Output Voltage: 1.215V Categories: Integrated Circuits (ICs) Manufacturer Package: 14-DFN (4x3) Output Voltage MAX: 42V (Switch) Input Voltage MIN: 2.5V Voltage Input MAX: 22V Alternative Parts (Cross-Reference): LT3581IMSE#PBF; LT3581IDE#TRPBF; Introduction Date: March 23, 2010 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3581IDE#PBF - 781141-LT3581IDE#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3581IDE#PBF
781141-LT3581IDE#PBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3581IDE#PBF 781141-LT3581IDE#PBF
Manufacturer: Linear Technology Win Source Part Number: 781141-LT3581IDE#PBF Packaging: Tube Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 14-WFDFN Exposed Pad Mounting: SMD Output Type: Adjustable Function: Step-Up, Step-Up/Step-Down Topology: Boost, Charge Pump, Cuk, Flyback, SEPIC Frequency - Switching: 200kHz ~ 2.5MHz Number of Outputs: 1 Output Configuration: Positive or Negative Synchronous Rectifier: No Output Current: 3.3A (Switch) Family Name: LT3581 Output Voltage: 1.215V Categories: Integrated Circuits (ICs) Manufacturer Package: 14-DFN (4x3) Output Voltage MAX: 42V (Switch) Input Voltage MIN: 2.5V Voltage Input MAX: 22V Alternative Parts (Cross-Reference): LT3581IMSE#PBF; LT3581IDE#TRPBF; Introduction Date: March 23, 2010 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 781141-LT3581IDE#PBF
Packaging: Tube
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: 14-WFDFN Exposed Pad
Mounting: SMD
Output Type: Adjustable
Function: Step-Up, Step-Up/Step-Down
Topology: Boost, Charge Pump, Cuk, Flyback, SEPIC
Frequency - Switching: 200kHz ~ 2.5MHz
Number of Outputs: 1
Output Configuration: Positive or Negative
Synchronous Rectifier: No
Output Current: 3.3A (Switch)
Family Name: LT3581
Output Voltage: 1.215V
Categories: Integrated Circuits (ICs)
Manufacturer Package: 14-DFN (4x3)
Output Voltage MAX: 42V (Switch)
Input Voltage MIN: 2.5V
Voltage Input MAX: 22V
Alternative Parts (Cross-Reference): LT3581IMSE#PBF; LT3581IDE#TRPBF;
Introduction Date: March 23, 2010
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 781141-LT3581IDE#PBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3581IDE#PBF
Configuration / Function Boost; Boost, Charge Pump, Cuk, Flyback, SEPIC
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 14-WFDFN Exposed Pad
Special Features Multiple Outputs; Synchronous Rectification
Output Voltage 1.22 volts
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3803IS6-3#TRMPBF - 020613-LTC3803IS6-3#TRMPBF - Win Source Electronics
Specs
Configuration / Function Flyback
Output Voltage Type Transistor Driver
Package Type SOT23; Other; TSOT-23-6
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC1649CS - 072493-LTC1649CS - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Transistor Driver
Package Type SOIC; Other; 16-SOIC
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3810IG#PBF - 020614-LTC3810IG#PBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Transistor Driver
Package Type SSOP; Other; 28-SSOP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3872EDDB#TRPBF - 020626-LTC3872EDDB#TRPBF - Win Source Electronics
Specs
Configuration / Function Boost
Output Voltage Type Transistor Driver
Package Type Other; 8-DFN (3x2)
View Details