Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3581EMSE#TRPBF 781140-LT3581EMSE#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 781140-LT3581EMSE#TR PBF Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 16-TFSOP (0.118", 3.00mm Width) Exposed Pad Mounting: SMD Output Type: Adjustable Function: Step-Up, Step-Up/Step-Down Topology: Boost, Charge Pump, Cuk, Flyback, SEPIC Frequency - Switching: 200kHz ~ 2.5MHz Number of Outputs: 1 Output Configuration: Positive or Negative Synchronous Rectifier: No Output Current: 3.3A (Switch) Family Name: LT3581 Output Voltage: 1.215V Categories: Integrated Circuits (ICs) Manufacturer Package: 16-MSOP-EP Output Voltage MAX: 42V (Switch) Input Voltage MIN: 2.5V Voltage Input MAX: 22V Alternative Parts (Cross-Reference): LT3581EDE#TRPBF; LT3581EMSE#PBF; Introduction Date: March 23, 2010 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 781140-LT3581EMSE#TR PBF Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 16-TFSOP (0.118", 3.00mm Width) Exposed Pad Mounting: SMD Output Type: Adjustable Function: Step-Up, Step-Up/Step-Down Topology: Boost, Charge Pump, Cuk, Flyback, SEPIC Frequency - Switching: 200kHz ~ 2.5MHz Number of Outputs: 1 Output Configuration: Positive or Negative Synchronous Rectifier: No Output Current: 3.3A (Switch) Family Name: LT3581 Output Voltage: 1.215V Categories: Integrated Circuits (ICs) Manufacturer Package: 16-MSOP-EP Output Voltage MAX: 42V (Switch) Input Voltage MIN: 2.5V Voltage Input MAX: 22V Alternative Parts (Cross-Reference): LT3581EDE#TRPBF; LT3581EMSE#PBF; Introduction Date: March 23, 2010 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3581EMSE#TRPBF - 781140-LT3581EMSE#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3581EMSE#TRPBF
781140-LT3581EMSE#TRPBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3581EMSE#TRPBF 781140-LT3581EMSE#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 781140-LT3581EMSE#TR PBF Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 16-TFSOP (0.118", 3.00mm Width) Exposed Pad Mounting: SMD Output Type: Adjustable Function: Step-Up, Step-Up/Step-Down Topology: Boost, Charge Pump, Cuk, Flyback, SEPIC Frequency - Switching: 200kHz ~ 2.5MHz Number of Outputs: 1 Output Configuration: Positive or Negative Synchronous Rectifier: No Output Current: 3.3A (Switch) Family Name: LT3581 Output Voltage: 1.215V Categories: Integrated Circuits (ICs) Manufacturer Package: 16-MSOP-EP Output Voltage MAX: 42V (Switch) Input Voltage MIN: 2.5V Voltage Input MAX: 22V Alternative Parts (Cross-Reference): LT3581EDE#TRPBF; LT3581EMSE#PBF; Introduction Date: March 23, 2010 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 781140-LT3581EMSE#TRPBF
Packaging: Reel package
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: 16-TFSOP (0.118", 3.00mm Width) Exposed Pad
Mounting: SMD
Output Type: Adjustable
Function: Step-Up, Step-Up/Step-Down
Topology: Boost, Charge Pump, Cuk, Flyback, SEPIC
Frequency - Switching: 200kHz ~ 2.5MHz
Number of Outputs: 1
Output Configuration: Positive or Negative
Synchronous Rectifier: No
Output Current: 3.3A (Switch)
Family Name: LT3581
Output Voltage: 1.215V
Categories: Integrated Circuits (ICs)
Manufacturer Package: 16-MSOP-EP
Output Voltage MAX: 42V (Switch)
Input Voltage MIN: 2.5V
Voltage Input MAX: 22V
Alternative Parts (Cross-Reference): LT3581EDE#TRPBF; LT3581EMSE#PBF;
Introduction Date: March 23, 2010
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 781140-LT3581EMSE#TRPBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3581EMSE#TRPBF
Configuration / Function Boost; Boost, Charge Pump, Cuk, Flyback, SEPIC
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 16-TFSOP (0.118", 3.00mm Width) Exposed Pad
Special Features Multiple Outputs; Synchronous Rectification
Output Voltage 1.22 volts
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3440EMS - 089875-LTC3440EMS - Win Source Electronics
Specs
Configuration / Function Buck-Boost
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 10-MSOP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3265IFE#PBF - 783292-LTC3265IFE#PBF - Win Source Electronics
Specs
Configuration / Function Charge Pump
Output Voltage Type Fixed; Fixed
Package Type SSOP; Other; 20-TSSOP (0.173", 4.40mm Width) Exposed Pad
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC1517ES5-5#TRMPBF - 782023-LTC1517ES5-5#TRMPBF - Win Source Electronics
Specs
Configuration / Function Charge Pump
Output Voltage Type Fixed; Fixed
Package Type SOT23; Other; SOT-23-5 Thin, TSOT-23-5
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3406ES5#TRMPBF - 072562-LTC3406ES5#TRMPBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SOT23; Other; TSOT-23-5
View Details