Manufacturer: Linear Technology
Win Source Part Number: 781105-DC1028A
Regulator Topology: Buck
Voltage - Output: 3.3V, 5V, 8V, 22V, -10V
Voltage - Input: 8 V ~ 30 V
Main Purpose: Special Purpose DC/DC, LCD Supply
Frequency - Switching: 2MHz
Supplied Contents: Board(s)
Output Current: 500mA, 500mA, 80mA, 20mA, 20mA
Utilized IC / Part: LT3513
Family Name: DC1028A
Board Type: Fully Populated
Outputs and Type: 5, Non-Isolated
Categories: Development Boards, Kits, Programmers
Introduction Date: October 01, 2008
ECCN: EAR99
Country of Origin: United States of America
Estimated EOL Date: 2031
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | Electronic Development Boards |
| Product Number | 781105-DC1028A |
| Product Name | Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - DC1028A |
| Category | Developement Board |