Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3487EDD#PBF 781058-LT3487EDD#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 781058-LT3487EDD#PBF Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Package: 10-WFDFN Exposed Pad Mounting: SMD Output Type: Adjustable Function: Step-Up, Step-Up/Step-Down Topology: Boost, Charge Pump, Cuk Frequency - Switching: 2MHz Number of Outputs: 2 Output Configuration: Positive and Negative (Dual Rail) Synchronous Rectifier: No Output Current: 750mA (Switch), 900mA (Switch) Family Name: LT3487 Output Voltage: 1.23V Categories: Integrated Circuits (ICs) Manufacturer Package: 10-DFN (3x3) Output Voltage MAX: 28V Input Voltage MIN: 2.3V Voltage Input MAX: 16V Alternative Parts (Cross-Reference): LT3487EDD#TRPBF; LT3487EDD#TR; LT3487EDD; LT3487EDD#PBF; LT3487EDD; Introduction Date: April 13, 2006 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 781058-LT3487EDD#PBF Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Package: 10-WFDFN Exposed Pad Mounting: SMD Output Type: Adjustable Function: Step-Up, Step-Up/Step-Down Topology: Boost, Charge Pump, Cuk Frequency - Switching: 2MHz Number of Outputs: 2 Output Configuration: Positive and Negative (Dual Rail) Synchronous Rectifier: No Output Current: 750mA (Switch), 900mA (Switch) Family Name: LT3487 Output Voltage: 1.23V Categories: Integrated Circuits (ICs) Manufacturer Package: 10-DFN (3x3) Output Voltage MAX: 28V Input Voltage MIN: 2.3V Voltage Input MAX: 16V Alternative Parts (Cross-Reference): LT3487EDD#TRPBF; LT3487EDD#TR; LT3487EDD; LT3487EDD#PBF; LT3487EDD; Introduction Date: April 13, 2006 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3487EDD#PBF - 781058-LT3487EDD#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3487EDD#PBF
781058-LT3487EDD#PBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3487EDD#PBF 781058-LT3487EDD#PBF
Manufacturer: Linear Technology Win Source Part Number: 781058-LT3487EDD#PBF Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Package: 10-WFDFN Exposed Pad Mounting: SMD Output Type: Adjustable Function: Step-Up, Step-Up/Step-Down Topology: Boost, Charge Pump, Cuk Frequency - Switching: 2MHz Number of Outputs: 2 Output Configuration: Positive and Negative (Dual Rail) Synchronous Rectifier: No Output Current: 750mA (Switch), 900mA (Switch) Family Name: LT3487 Output Voltage: 1.23V Categories: Integrated Circuits (ICs) Manufacturer Package: 10-DFN (3x3) Output Voltage MAX: 28V Input Voltage MIN: 2.3V Voltage Input MAX: 16V Alternative Parts (Cross-Reference): LT3487EDD#TRPBF; LT3487EDD#TR; LT3487EDD; LT3487EDD#PBF; LT3487EDD; Introduction Date: April 13, 2006 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 781058-LT3487EDD#PBF
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 10-WFDFN Exposed Pad
Mounting: SMD
Output Type: Adjustable
Function: Step-Up, Step-Up/Step-Down
Topology: Boost, Charge Pump, Cuk
Frequency - Switching: 2MHz
Number of Outputs: 2
Output Configuration: Positive and Negative (Dual Rail)
Synchronous Rectifier: No
Output Current: 750mA (Switch), 900mA (Switch)
Family Name: LT3487
Output Voltage: 1.23V
Categories: Integrated Circuits (ICs)
Manufacturer Package: 10-DFN (3x3)
Output Voltage MAX: 28V
Input Voltage MIN: 2.3V
Voltage Input MAX: 16V
Alternative Parts (Cross-Reference): LT3487EDD#TRPBF; LT3487EDD#TR; LT3487EDD; LT3487EDD#PBF; LT3487EDD;
Introduction Date: April 13, 2006
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 781058-LT3487EDD#PBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3487EDD#PBF
Configuration / Function Boost; Boost, Charge Pump, Cuk
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 10-WFDFN Exposed Pad
Special Features Multiple Outputs; Synchronous Rectification
Output Voltage 1.23 volts
Unlock Full Specs
to access all available technical data