Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1054CS8#TRPBF 780165-LT1054CS8#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 780165-LT1054CS8#TRP BF Packaging: Reel package Operating Temperature Range: 0°C ~ 100°C (TJ) Package: 8-SOIC (0.154", 3.90mm Width) Mounting: SMD Output Type: Adjustable (Fixed) Function: Ratiometric, Step-Up Topology: Charge Pump Frequency - Switching: 25kHz Number of Outputs: 1 Output Configuration: Positive or Negative Synchronous Rectifier: No Output Current: 100mA Family Name: LT1054 Output Voltage: 2.5V (-Vin, 2Vin) Categories: Integrated Circuits (ICs) Manufacturer Package: 8-SOIC Output Voltage MAX: 30V Input Voltage MIN: 3.5V Voltage Input MAX: 15V Alternative Parts (Cross-Reference): LT1054IDR; LT1054CDR; LT1054Y; LT1054ID; Introduction Date: December 23, 1998 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 780165-LT1054CS8#TRP BF Packaging: Reel package Operating Temperature Range: 0°C ~ 100°C (TJ) Package: 8-SOIC (0.154", 3.90mm Width) Mounting: SMD Output Type: Adjustable (Fixed) Function: Ratiometric, Step-Up Topology: Charge Pump Frequency - Switching: 25kHz Number of Outputs: 1 Output Configuration: Positive or Negative Synchronous Rectifier: No Output Current: 100mA Family Name: LT1054 Output Voltage: 2.5V (-Vin, 2Vin) Categories: Integrated Circuits (ICs) Manufacturer Package: 8-SOIC Output Voltage MAX: 30V Input Voltage MIN: 3.5V Voltage Input MAX: 15V Alternative Parts (Cross-Reference): LT1054IDR; LT1054CDR; LT1054Y; LT1054ID; Introduction Date: December 23, 1998 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1054CS8#TRPBF - 780165-LT1054CS8#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1054CS8#TRPBF
780165-LT1054CS8#TRPBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1054CS8#TRPBF 780165-LT1054CS8#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 780165-LT1054CS8#TRP BF Packaging: Reel package Operating Temperature Range: 0°C ~ 100°C (TJ) Package: 8-SOIC (0.154", 3.90mm Width) Mounting: SMD Output Type: Adjustable (Fixed) Function: Ratiometric, Step-Up Topology: Charge Pump Frequency - Switching: 25kHz Number of Outputs: 1 Output Configuration: Positive or Negative Synchronous Rectifier: No Output Current: 100mA Family Name: LT1054 Output Voltage: 2.5V (-Vin, 2Vin) Categories: Integrated Circuits (ICs) Manufacturer Package: 8-SOIC Output Voltage MAX: 30V Input Voltage MIN: 3.5V Voltage Input MAX: 15V Alternative Parts (Cross-Reference): LT1054IDR; LT1054CDR; LT1054Y; LT1054ID; Introduction Date: December 23, 1998 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 780165-LT1054CS8#TRPBF
Packaging: Reel package
Operating Temperature Range: 0°C ~ 100°C (TJ)
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: SMD
Output Type: Adjustable (Fixed)
Function: Ratiometric, Step-Up
Topology: Charge Pump
Frequency - Switching: 25kHz
Number of Outputs: 1
Output Configuration: Positive or Negative
Synchronous Rectifier: No
Output Current: 100mA
Family Name: LT1054
Output Voltage: 2.5V (-Vin, 2Vin)
Categories: Integrated Circuits (ICs)
Manufacturer Package: 8-SOIC
Output Voltage MAX: 30V
Input Voltage MIN: 3.5V
Voltage Input MAX: 15V
Alternative Parts (Cross-Reference): LT1054IDR; LT1054CDR; LT1054Y; LT1054ID;
Introduction Date: December 23, 1998
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 780165-LT1054CS8#TRPBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1054CS8#TRPBF
Configuration / Function Charge Pump
Output Voltage Type Fixed; Adjustable / Variable; Adjustable (Fixed)
Package Type SOIC; Other; 8-SOIC (0.154", 3.90mm Width)
Special Features Multiple Outputs; Synchronous Rectification
Output Voltage 2 volts
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1956EFE#PBF - 072337-LT1956EFE#PBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SSOP; Other; 16-TSSOP-EP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1076CQ-5#PBF - 020204-LT1076CQ-5#PBF - Win Source Electronics
Specs
Configuration / Function Buck, Boost, Flyback
Output Voltage Type Fixed; Fixed
Package Type DPAK; Other; 5-DDPAK
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC1503CS8-2 - 072479-LTC1503CS8-2 - Win Source Electronics
Specs
Configuration / Function Charge Pump
Output Voltage Type Fixed; Fixed
Package Type SOIC; Other; 8-SOIC
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1172CN8 - 072225-LT1172CN8 - Win Source Electronics
Specs
Configuration / Function Buck, Boost, Cuk, Flyback, Forward Converter
Output Voltage Type Adjustable / Variable; Adjustable
Package Type DIP; Other; 8-PDIP
View Details