Manufacturer: B B Battery
Win Source Part Number: 773913-EP26-12-B1
Series: EP
Termination Style: Nut and Bolt, M5
Weight: 9500g
Battery Chemistry: Lead Acid (VRLA)
Capacity: 26Ah
Discharge Rate: 20Hr
Categories: Battery Products
Dimension: 6.95" L x 6.59" W x 4.98" H (176.5mm x 167.5mm x 126.5mm)
Voltage Rating DC: 12V
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | Batteries |
| Product Number | 773913-EP26-12-B1 |
| Product Name | Batteries Rechargeable (Secondary) - EP26-12-B1 |