Win Source Electronics Power Supplies Board Mount DCDC Converters - LTM8056EY#PBF 759645-LTM8056EY#PBF

Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 759645-LTM8056EY#PBF Packaging: Tray Type: Non-Isolated PoL Module Mounting Style: SMD Features: OTP Applications: ITE (Commercial) Voltage - Output 1: 1.2 ~ 48V Efficiency: 96% Categories: Power Supplies - Board Mount Supplier Device Package: 121-BGA (15x15) Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 121-BBGA Module Current - Output (Maximum): 5.4A Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Family Part Number: LTM8056 Manufacturer Pack Quantity: 119 MSL Level: 3 (168 Hours) Voltage - Input (Minimum): 5V Voltage - Input (Maximum): 58V Parts Dimension: 0.59" L x 0.59" W x 0.19" H (15.0mm x 15.0mm x 4.9mm)
Request a Quote
Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 759645-LTM8056EY#PBF Packaging: Tray Type: Non-Isolated PoL Module Mounting Style: SMD Features: OTP Applications: ITE (Commercial) Voltage - Output 1: 1.2 ~ 48V Efficiency: 96% Categories: Power Supplies - Board Mount Supplier Device Package: 121-BGA (15x15) Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 121-BBGA Module Current - Output (Maximum): 5.4A Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Family Part Number: LTM8056 Manufacturer Pack Quantity: 119 MSL Level: 3 (168 Hours) Voltage - Input (Minimum): 5V Voltage - Input (Maximum): 58V Parts Dimension: 0.59" L x 0.59" W x 0.19" H (15.0mm x 15.0mm x 4.9mm)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - LTM8056EY#PBF
759645-LTM8056EY#PBF
Power Supplies Board Mount DCDC Converters - LTM8056EY#PBF 759645-LTM8056EY#PBF
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 759645-LTM8056EY#PBF Packaging: Tray Type: Non-Isolated PoL Module Mounting Style: SMD Features: OTP Applications: ITE (Commercial) Voltage - Output 1: 1.2 ~ 48V Efficiency: 96% Categories: Power Supplies - Board Mount Supplier Device Package: 121-BGA (15x15) Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 121-BBGA Module Current - Output (Maximum): 5.4A Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Family Part Number: LTM8056 Manufacturer Pack Quantity: 119 MSL Level: 3 (168 Hours) Voltage - Input (Minimum): 5V Voltage - Input (Maximum): 58V Parts Dimension: 0.59" L x 0.59" W x 0.19" H (15.0mm x 15.0mm x 4.9mm)

Manufacturer: Linear Technology/Analog Devices
Win Source Part Number: 759645-LTM8056EY#PBF
Packaging: Tray
Type: Non-Isolated PoL Module
Mounting Style: SMD
Features: OTP
Applications: ITE (Commercial)
Voltage - Output 1: 1.2 ~ 48V
Efficiency: 96%
Categories: Power Supplies - Board Mount
Supplier Device Package: 121-BGA (15x15)
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: 121-BBGA Module
Current - Output (Maximum): 5.4A
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
Family Part Number: LTM8056
Manufacturer Pack Quantity: 119
MSL Level: 3 (168 Hours)
Voltage - Input (Minimum): 5V
Voltage - Input (Maximum): 58V
Parts Dimension: 0.59" L x 0.59" W x 0.19" H (15.0mm x 15.0mm x 4.9mm)

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Power Supplies
Product Number 759645-LTM8056EY#PBF
Product Name Power Supplies Board Mount DCDC Converters - LTM8056EY#PBF
Form Factor Board Mount
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Form Factor Board Mount
Operating Temperature -40 to 125 C (-40 to 257 F)
DC Output Current 1 amps
View Details
Specs
Form Factor Board Mount
Operating Temperature -40 to 125 C (-40 to 257 F)
DC Output Current 15 amps
View Details