Win Source Electronics Electronic Wholesale - LTM8054EY#PBF 758742-LTM8054EY#PBF

Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 758742-LTM8054EY#PBF Packaging: Tray Type: Non-Isolated PoL Module Mounting Style: SMD Features: OTP Applications: ITE (Commercial) Voltage - Output 1: 1.2 ~ 36V Categories: Power Supplies - Board Mount Supplier Device Package: 88-BGA (15x11.25) Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 88-BBGA Module Current - Output (Maximum): 5.4A Popularity: Low Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Family Part Number: LTM8054 Manufacturer Pack Quantity: 119 MSL Level: 3 (168 Hours) Voltage - Input (Minimum): 5V Voltage - Input (Maximum): 36V Parts Dimension: 0.60" L x 0.44" W x 0.13" H (15.2mm x 11.2mm x 3.4mm)
Request a Quote Datasheet
Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 758742-LTM8054EY#PBF Packaging: Tray Type: Non-Isolated PoL Module Mounting Style: SMD Features: OTP Applications: ITE (Commercial) Voltage - Output 1: 1.2 ~ 36V Categories: Power Supplies - Board Mount Supplier Device Package: 88-BGA (15x11.25) Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 88-BBGA Module Current - Output (Maximum): 5.4A Popularity: Low Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Family Part Number: LTM8054 Manufacturer Pack Quantity: 119 MSL Level: 3 (168 Hours) Voltage - Input (Minimum): 5V Voltage - Input (Maximum): 36V Parts Dimension: 0.60" L x 0.44" W x 0.13" H (15.2mm x 11.2mm x 3.4mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electronic Wholesale - LTM8054EY#PBF - 758742-LTM8054EY#PBF - Win Source Electronics
Laguna Hills, CA, United States
Electronic Wholesale - LTM8054EY#PBF
758742-LTM8054EY#PBF
Electronic Wholesale - LTM8054EY#PBF 758742-LTM8054EY#PBF
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 758742-LTM8054EY#PBF Packaging: Tray Type: Non-Isolated PoL Module Mounting Style: SMD Features: OTP Applications: ITE (Commercial) Voltage - Output 1: 1.2 ~ 36V Categories: Power Supplies - Board Mount Supplier Device Package: 88-BGA (15x11.25) Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 88-BBGA Module Current - Output (Maximum): 5.4A Popularity: Low Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Family Part Number: LTM8054 Manufacturer Pack Quantity: 119 MSL Level: 3 (168 Hours) Voltage - Input (Minimum): 5V Voltage - Input (Maximum): 36V Parts Dimension: 0.60" L x 0.44" W x 0.13" H (15.2mm x 11.2mm x 3.4mm)

Manufacturer: Linear Technology/Analog Devices
Win Source Part Number: 758742-LTM8054EY#PBF
Packaging: Tray
Type: Non-Isolated PoL Module
Mounting Style: SMD
Features: OTP
Applications: ITE (Commercial)
Voltage - Output 1: 1.2 ~ 36V
Categories: Power Supplies - Board Mount
Supplier Device Package: 88-BGA (15x11.25)
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: 88-BBGA Module
Current - Output (Maximum): 5.4A
Popularity: Low
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Family Part Number: LTM8054
Manufacturer Pack Quantity: 119
MSL Level: 3 (168 Hours)
Voltage - Input (Minimum): 5V
Voltage - Input (Maximum): 36V
Parts Dimension: 0.60" L x 0.44" W x 0.13" H (15.2mm x 11.2mm x 3.4mm)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Power Supplies
Product Number 758742-LTM8054EY#PBF
Product Name Electronic Wholesale - LTM8054EY#PBF
Unlock Full Specs
to access all available technical data

Similar Products

Power Supplies Board Mount DCDC Converters - LTM4609MPY#PBF - 784578-LTM4609MPY#PBF - Win Source Electronics
Specs
Form Factor Board Mount
Operating Temperature -55 to 125 C (-67 to 257 F)
Number of Outputs 1 #
View Details
Specs
Form Factor Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
Number of Outputs 1 #
View Details
Specs
Form Factor Board Mount
Operating Temperature -40 to 125 C (-40 to 257 F)
Number of Outputs 2 #
View Details