Win Source Electronics Power Supplies Board Mount DCDC Converters - LTM8047MPY#PBF 732226-LTM8047MPY#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 732226-LTM8047MPY#PB F Series: μModule Packaging: Tray Type: Isolated Module Operating Temperature Range: -55°C ~ 125°C Features: UVLO Package: 45-BBGA Module Applications: ITE (Commercial) Mounting: SMD Size: 0.44" L x 0.35" W x 0.19" H (11.3mm x 9.0mm x 4.9mm) Voltage - Isolation: 725V Number of Outputs: 1 Voltage - Output 1: 2.5 ~ 12 V Family Name: LTM8047 Categories: Power Supplies - Board Mount Manufacturer Homepage: www.linear.com Manufacturer Package: 45-BGA (11.25x9) Input Voltage MIN: 3.1V Voltage Input MAX: 32V Current - Output (Maximum): 440mA Alternative Parts (Cross-Reference): LTM8047IY#PBF; LTM8047EY#PBF; Introduction Date: November 03, 2011 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 732226-LTM8047MPY#PB F Series: μModule Packaging: Tray Type: Isolated Module Operating Temperature Range: -55°C ~ 125°C Features: UVLO Package: 45-BBGA Module Applications: ITE (Commercial) Mounting: SMD Size: 0.44" L x 0.35" W x 0.19" H (11.3mm x 9.0mm x 4.9mm) Voltage - Isolation: 725V Number of Outputs: 1 Voltage - Output 1: 2.5 ~ 12 V Family Name: LTM8047 Categories: Power Supplies - Board Mount Manufacturer Homepage: www.linear.com Manufacturer Package: 45-BGA (11.25x9) Input Voltage MIN: 3.1V Voltage Input MAX: 32V Current - Output (Maximum): 440mA Alternative Parts (Cross-Reference): LTM8047IY#PBF; LTM8047EY#PBF; Introduction Date: November 03, 2011 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - LTM8047MPY#PBF
732226-LTM8047MPY#PBF
Power Supplies Board Mount DCDC Converters - LTM8047MPY#PBF 732226-LTM8047MPY#PBF
Manufacturer: Linear Technology Win Source Part Number: 732226-LTM8047MPY#PB F Series: μModule Packaging: Tray Type: Isolated Module Operating Temperature Range: -55°C ~ 125°C Features: UVLO Package: 45-BBGA Module Applications: ITE (Commercial) Mounting: SMD Size: 0.44" L x 0.35" W x 0.19" H (11.3mm x 9.0mm x 4.9mm) Voltage - Isolation: 725V Number of Outputs: 1 Voltage - Output 1: 2.5 ~ 12 V Family Name: LTM8047 Categories: Power Supplies - Board Mount Manufacturer Homepage: www.linear.com Manufacturer Package: 45-BGA (11.25x9) Input Voltage MIN: 3.1V Voltage Input MAX: 32V Current - Output (Maximum): 440mA Alternative Parts (Cross-Reference): LTM8047IY#PBF; LTM8047EY#PBF; Introduction Date: November 03, 2011 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 732226-LTM8047MPY#PBF
Series: μModule
Packaging: Tray
Type: Isolated Module
Operating Temperature Range: -55°C ~ 125°C
Features: UVLO
Package: 45-BBGA Module
Applications: ITE (Commercial)
Mounting: SMD
Size: 0.44" L x 0.35" W x 0.19" H (11.3mm x 9.0mm x 4.9mm)
Voltage - Isolation: 725V
Number of Outputs: 1
Voltage - Output 1: 2.5 ~ 12 V
Family Name: LTM8047
Categories: Power Supplies - Board Mount
Manufacturer Homepage: www.linear.com
Manufacturer Package: 45-BGA (11.25x9)
Input Voltage MIN: 3.1V
Voltage Input MAX: 32V
Current - Output (Maximum): 440mA
Alternative Parts (Cross-Reference): LTM8047IY#PBF; LTM8047EY#PBF;
Introduction Date: November 03, 2011
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Power Supplies
Product Number 732226-LTM8047MPY#PBF
Product Name Power Supplies Board Mount DCDC Converters - LTM8047MPY#PBF
Form Factor Board Mount
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Form Factor Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
DC Output Current 6 amps
View Details
Specs
Form Factor Board Mount
Operating Temperature -40 to 125 C (-40 to 257 F)
Number of Outputs 1 #
View Details