Win Source Electronics Interface - Interface - Drivers, Receivers, Transceivers - LTC2850CMS8#TRPBF 732165-LTC2850CMS8#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 732165-LTC2850CMS8#T RPBF Packaging: Reel - TR Type: Transceiver Operating Temperature Range: 0°C ~ 70°C Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Mounting: SMD Operating Supply Voltage: 3 V ~ 3.6 V Protocol: RS422, RS485 Number of Drivers/Receivers: 1/1 Duplex: Half Receiver Hysteresis: 25mV Data Rate: 20Mbps Family Name: LTC2850 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.linear.com Manufacturer Package: 8-MSOP Alternative Parts (Cross-Reference): ISL83078EIUZA; ISL32601EFUZ-T; ISL3172EIUZ; Introduction Date: January 17, 2007 ECCN: EAR99 Country of Origin: Malaysia, Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 732165-LTC2850CMS8#T RPBF Packaging: Reel - TR Type: Transceiver Operating Temperature Range: 0°C ~ 70°C Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Mounting: SMD Operating Supply Voltage: 3 V ~ 3.6 V Protocol: RS422, RS485 Number of Drivers/Receivers: 1/1 Duplex: Half Receiver Hysteresis: 25mV Data Rate: 20Mbps Family Name: LTC2850 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.linear.com Manufacturer Package: 8-MSOP Alternative Parts (Cross-Reference): ISL83078EIUZA; ISL32601EFUZ-T; ISL3172EIUZ; Introduction Date: January 17, 2007 ECCN: EAR99 Country of Origin: Malaysia, Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - LTC2850CMS8#TRPBF - 732165-LTC2850CMS8#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - LTC2850CMS8#TRPBF
732165-LTC2850CMS8#TRPBF
Interface - Interface - Drivers, Receivers, Transceivers - LTC2850CMS8#TRPBF 732165-LTC2850CMS8#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 732165-LTC2850CMS8#T RPBF Packaging: Reel - TR Type: Transceiver Operating Temperature Range: 0°C ~ 70°C Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Mounting: SMD Operating Supply Voltage: 3 V ~ 3.6 V Protocol: RS422, RS485 Number of Drivers/Receivers: 1/1 Duplex: Half Receiver Hysteresis: 25mV Data Rate: 20Mbps Family Name: LTC2850 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.linear.com Manufacturer Package: 8-MSOP Alternative Parts (Cross-Reference): ISL83078EIUZA; ISL32601EFUZ-T; ISL3172EIUZ; Introduction Date: January 17, 2007 ECCN: EAR99 Country of Origin: Malaysia, Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 732165-LTC2850CMS8#TRPBF
Packaging: Reel - TR
Type: Transceiver
Operating Temperature Range: 0°C ~ 70°C
Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Mounting: SMD
Operating Supply Voltage: 3 V ~ 3.6 V
Protocol: RS422, RS485
Number of Drivers/Receivers: 1/1
Duplex: Half
Receiver Hysteresis: 25mV
Data Rate: 20Mbps
Family Name: LTC2850
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.linear.com
Manufacturer Package: 8-MSOP
Alternative Parts (Cross-Reference): ISL83078EIUZA; ISL32601EFUZ-T; ISL3172EIUZ;
Introduction Date: January 17, 2007
ECCN: EAR99
Country of Origin: Malaysia, Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Transceivers
Product Number 732165-LTC2850CMS8#TRPBF
Product Name Interface - Interface - Drivers, Receivers, Transceivers - LTC2850CMS8#TRPBF
Package Type Surface Mount; SMD
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Drivers, Receivers, Transceivers - LT1781ISW#TRPBF - 129530-LT1781ISW#TRPBF - Win Source Electronics
Specs
Package Type Surface Mount; SMD (SMT)
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
Supply Voltage 4.5 to 5.5 volts
View Details
Interface - Interface - Drivers, Receivers, Transceivers - LTC2858HMS-2#TRPBF - 137006-LTC2858HMS-2#TRPBF - Win Source Electronics
Specs
Package Type Surface Mount; SMD (SMT)
Operating Temperature -40.0 to 125.0 C (-40.0 to 257.0 F)
Supply Voltage 4.5 to 5.5 volts
View Details