Win Source Electronics Interface - Interface - Drivers, Receivers, Transceivers - LTC2804CDHC#TRPBF 719184-LTC2804CDHC#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 719184-LTC2804CDHC#T RPBF Packaging: Reel - TR Type: Transceiver Operating Temperature Range: 0°C ~ 70°C Package: 16-WFDFN Exposed Pad Mounting: SMD Operating Supply Voltage: 1.8 V ~ 5.5 V Protocol: RS232 Number of Drivers/Receivers: 2/2 Duplex: Half Receiver Hysteresis: 400mV Data Rate: 1Mbps Family Name: LTC2804 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.linear.com Manufacturer Package: 16-DFN (5x3) Alternative Parts (Cross-Reference): MAX251ESD-C78042; MAX251C/D; MAX251ESD+; Introduction Date: March 28, 2005 ECCN: EAR99 Country of Origin: Malaysia, Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 719184-LTC2804CDHC#T RPBF Packaging: Reel - TR Type: Transceiver Operating Temperature Range: 0°C ~ 70°C Package: 16-WFDFN Exposed Pad Mounting: SMD Operating Supply Voltage: 1.8 V ~ 5.5 V Protocol: RS232 Number of Drivers/Receivers: 2/2 Duplex: Half Receiver Hysteresis: 400mV Data Rate: 1Mbps Family Name: LTC2804 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.linear.com Manufacturer Package: 16-DFN (5x3) Alternative Parts (Cross-Reference): MAX251ESD-C78042; MAX251C/D; MAX251ESD+; Introduction Date: March 28, 2005 ECCN: EAR99 Country of Origin: Malaysia, Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - LTC2804CDHC#TRPBF - 719184-LTC2804CDHC#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - LTC2804CDHC#TRPBF
719184-LTC2804CDHC#TRPBF
Interface - Interface - Drivers, Receivers, Transceivers - LTC2804CDHC#TRPBF 719184-LTC2804CDHC#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 719184-LTC2804CDHC#T RPBF Packaging: Reel - TR Type: Transceiver Operating Temperature Range: 0°C ~ 70°C Package: 16-WFDFN Exposed Pad Mounting: SMD Operating Supply Voltage: 1.8 V ~ 5.5 V Protocol: RS232 Number of Drivers/Receivers: 2/2 Duplex: Half Receiver Hysteresis: 400mV Data Rate: 1Mbps Family Name: LTC2804 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.linear.com Manufacturer Package: 16-DFN (5x3) Alternative Parts (Cross-Reference): MAX251ESD-C78042; MAX251C/D; MAX251ESD+; Introduction Date: March 28, 2005 ECCN: EAR99 Country of Origin: Malaysia, Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 719184-LTC2804CDHC#TRPBF
Packaging: Reel - TR
Type: Transceiver
Operating Temperature Range: 0°C ~ 70°C
Package: 16-WFDFN Exposed Pad
Mounting: SMD
Operating Supply Voltage: 1.8 V ~ 5.5 V
Protocol: RS232
Number of Drivers/Receivers: 2/2
Duplex: Half
Receiver Hysteresis: 400mV
Data Rate: 1Mbps
Family Name: LTC2804
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.linear.com
Manufacturer Package: 16-DFN (5x3)
Alternative Parts (Cross-Reference): MAX251ESD-C78042; MAX251C/D; MAX251ESD+;
Introduction Date: March 28, 2005
ECCN: EAR99
Country of Origin: Malaysia, Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Transceivers
Product Number 719184-LTC2804CDHC#TRPBF
Product Name Interface - Interface - Drivers, Receivers, Transceivers - LTC2804CDHC#TRPBF
Package Type Surface Mount; SMD
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Drivers, Receivers, Transceivers - LTC1535ISW#TRPBF - 072482-LTC1535ISW#TRPBF - Win Source Electronics
Specs
Package Type Surface Mount; SMD (SMT)
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
Supply Voltage 4.5 to 5.5 volts
View Details
Fiber Optics - Fiber Optics - Transceiver Modules - AFBR-79EEPZ - 1142873-AFBR-79EEPZ - Win Source Electronics
Specs
Package Type Plugin
Supply Voltage 3.3 volts
View Details