Win Source Electronics Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC2620IGN#TRPBF 710952-LTC2620IGN#TRPBF

Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 710952-LTC2620IGN#TR PBF Packaging: Reel Mounting Style: SMT Output Type: Voltage - Buffered Data Interface: SPI Reference Type: External Resolution: 12 Settling Time: 7μs Number of D/A Converters: 8 Differential Output: No INL/DNL (LSB): ±0.75, ±0.5 (Maximum) Categories: Integrated Circuits Supplier Device Package: 16-SSOP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 16-SSOP Popularity: Low Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage , Analog: 2.5V ~ 5.5V Supply Voltage , Digital: 2.5V ~ 5.5V
Request a Quote
Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 710952-LTC2620IGN#TR PBF Packaging: Reel Mounting Style: SMT Output Type: Voltage - Buffered Data Interface: SPI Reference Type: External Resolution: 12 Settling Time: 7μs Number of D/A Converters: 8 Differential Output: No INL/DNL (LSB): ±0.75, ±0.5 (Maximum) Categories: Integrated Circuits Supplier Device Package: 16-SSOP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 16-SSOP Popularity: Low Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage , Analog: 2.5V ~ 5.5V Supply Voltage , Digital: 2.5V ~ 5.5V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC2620IGN#TRPBF
710952-LTC2620IGN#TRPBF
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC2620IGN#TRPBF 710952-LTC2620IGN#TRPBF
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 710952-LTC2620IGN#TR PBF Packaging: Reel Mounting Style: SMT Output Type: Voltage - Buffered Data Interface: SPI Reference Type: External Resolution: 12 Settling Time: 7μs Number of D/A Converters: 8 Differential Output: No INL/DNL (LSB): ±0.75, ±0.5 (Maximum) Categories: Integrated Circuits Supplier Device Package: 16-SSOP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 16-SSOP Popularity: Low Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage , Analog: 2.5V ~ 5.5V Supply Voltage , Digital: 2.5V ~ 5.5V

Manufacturer: Linear Technology/Analog Devices
Win Source Part Number: 710952-LTC2620IGN#TRPBF
Packaging: Reel
Mounting Style: SMT
Output Type: Voltage - Buffered
Data Interface: SPI
Reference Type: External
Resolution: 12
Settling Time: 7μs
Number of D/A Converters: 8
Differential Output: No
INL/DNL (LSB): ±0.75, ±0.5 (Maximum)
Categories: Integrated Circuits
Supplier Device Package: 16-SSOP
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 16-SSOP
Popularity: Low
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Supply Voltage , Analog: 2.5V ~ 5.5V
Supply Voltage , Digital: 2.5V ~ 5.5V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Digital-to-Analog Converter (DAC) Chips
Product Number 710952-LTC2620IGN#TRPBF
Product Name Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC2620IGN#TRPBF
Interface Type SPI; SPI
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Interface Type SPI; SPI
Package Type SSOP
Packing Method Tube; Tube
View Details
Specs
Interface Type I2C; I2C
Packing Method Tape Reel; Reel package
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details