Win Source Electronics Power Supplies - Board Mount 206799-LTM8021EV#PBF(LTM8021V)

Description
Manufacturer: Linear-Technology Win Source Part Number: 206799-LTM8021EV#PBF (LTM8021V) Category: Power Supplies - Board Mount Family: DC DC Converters Series: μModule? Packaging: Tray Type: Non-Isolated PoL Module Mounting Style: SMD/SMT Operating Temperature Range: -40°C ~ 125°C Package: 35-LGA Size / Dimension: 0.44" L x 0.25" W x 0.11" H (11.3mm x 6.3mm x 2.8mm) Applications: ITE (Commercial) Number of Outputs: 1 Current - Output (Max): 500mA Voltage - Input (Min): 3V Voltage - Input (Max): 36V Voltage - Output 1: 0.8 ~ 5 V Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear-Technology Win Source Part Number: 206799-LTM8021EV#PBF (LTM8021V) Category: Power Supplies - Board Mount Family: DC DC Converters Series: μModule? Packaging: Tray Type: Non-Isolated PoL Module Mounting Style: SMD/SMT Operating Temperature Range: -40°C ~ 125°C Package: 35-LGA Size / Dimension: 0.44" L x 0.25" W x 0.11" H (11.3mm x 6.3mm x 2.8mm) Applications: ITE (Commercial) Number of Outputs: 1 Current - Output (Max): 500mA Voltage - Input (Min): 3V Voltage - Input (Max): 36V Voltage - Output 1: 0.8 ~ 5 V Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Power Supplies - Board Mount
206799-LTM8021EV#PBF(LTM8021V)
Power Supplies - Board Mount 206799-LTM8021EV#PBF(LTM8021V)
Manufacturer: Linear-Technology Win Source Part Number: 206799-LTM8021EV#PBF (LTM8021V) Category: Power Supplies - Board Mount Family: DC DC Converters Series: μModule? Packaging: Tray Type: Non-Isolated PoL Module Mounting Style: SMD/SMT Operating Temperature Range: -40°C ~ 125°C Package: 35-LGA Size / Dimension: 0.44" L x 0.25" W x 0.11" H (11.3mm x 6.3mm x 2.8mm) Applications: ITE (Commercial) Number of Outputs: 1 Current - Output (Max): 500mA Voltage - Input (Min): 3V Voltage - Input (Max): 36V Voltage - Output 1: 0.8 ~ 5 V Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited

Manufacturer: Linear-Technology
Win Source Part Number: 206799-LTM8021EV#PBF(LTM8021V)
Category: Power Supplies - Board Mount
Family: DC DC Converters
Series: μModule?
Packaging: Tray
Type: Non-Isolated PoL Module
Mounting Style: SMD/SMT
Operating Temperature Range: -40°C ~ 125°C
Package: 35-LGA
Size / Dimension: 0.44" L x 0.25" W x 0.11" H (11.3mm x 6.3mm x 2.8mm)
Applications: ITE (Commercial)
Number of Outputs: 1
Current - Output (Max): 500mA
Voltage - Input (Min): 3V
Voltage - Input (Max): 36V
Voltage - Output 1: 0.8 ~ 5 V
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Power Supplies
Product Number 206799-LTM8021EV#PBF(LTM8021V)
Product Name Power Supplies - Board Mount
Form Factor Board Mount
Unlock Full Specs
to access all available technical data

Similar Products

Power Supplies Board Mount DCDC Converters - LTM8049IY#PBF - 710964-LTM8049IY#PBF - Win Source Electronics
Specs
Form Factor Board Mount
Number of Outputs 2 #
View Details
Power Supplies Board Mount DCDC Converters - LTM8023IY#PBF - 710963-LTM8023IY#PBF - Win Source Electronics
Specs
Form Factor Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
Number of Outputs 1 #
View Details