Win Source Electronics Interface - Interface - Drivers, Receivers, Transceivers - LTC2846IG#TRPBF 144264-LTC2846IG#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 144264-LTC2846IG#TRP BF Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: Multiprotocol Number of Drivers/Receivers: 3/3 Duplex: Full Receiver Hysteresis: 15mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 36-SSOP Supply Voltage - Operating: 3.3V
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 144264-LTC2846IG#TRP BF Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: Multiprotocol Number of Drivers/Receivers: 3/3 Duplex: Full Receiver Hysteresis: 15mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 36-SSOP Supply Voltage - Operating: 3.3V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - LTC2846IG#TRPBF - 144264-LTC2846IG#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - LTC2846IG#TRPBF
144264-LTC2846IG#TRPBF
Interface - Interface - Drivers, Receivers, Transceivers - LTC2846IG#TRPBF 144264-LTC2846IG#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 144264-LTC2846IG#TRP BF Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: Multiprotocol Number of Drivers/Receivers: 3/3 Duplex: Full Receiver Hysteresis: 15mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 36-SSOP Supply Voltage - Operating: 3.3V

Manufacturer: Linear Technology
Win Source Part Number: 144264-LTC2846IG#TRPBF
Packaging: Reel - TR
Type: Transceiver
Mounting: SMD (SMT)
Protocol: Multiprotocol
Number of Drivers/Receivers: 3/3
Duplex: Full
Receiver Hysteresis: 15mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 36-SSOP
Supply Voltage - Operating: 3.3V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Transceivers
Product Number 144264-LTC2846IG#TRPBF
Product Name Interface - Interface - Drivers, Receivers, Transceivers - LTC2846IG#TRPBF
Package Type Surface Mount; SMD (SMT)
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Drivers, Receivers, Transceivers - LTC1535ISW#TRPBF - 072482-LTC1535ISW#TRPBF - Win Source Electronics
Specs
Package Type Surface Mount; SMD (SMT)
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
Supply Voltage 4.5 to 5.5 volts
View Details
Interface - Interface - Drivers, Receivers, Transceivers - LTC1386IS#PBF - 1060607-LTC1386IS#PBF - Win Source Electronics
Specs
Package Type Surface Mount; SMD (SMT)
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
Supply Voltage 3 to 3.6 volts
View Details