Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1611CS5#TRPBF 139064-LT1611CS5#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 139064-LT1611CS5#TRP BF Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Adjustable Topology: Boost, Charge Pump, Cuk Frequency - Switching: 1.4MHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 550mA (Switch) Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: SOT-23-5 Purpose: Step-Up, Step-Up/Step-Down Maximum Input Voltage: 10V Nominal Output Voltage (Min/Fixed): -0.9V Maximum Output Voltage: -10V (Switch) Minimum Input Voltage: 0.9V Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 139064-LT1611CS5#TRP BF Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Adjustable Topology: Boost, Charge Pump, Cuk Frequency - Switching: 1.4MHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 550mA (Switch) Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: SOT-23-5 Purpose: Step-Up, Step-Up/Step-Down Maximum Input Voltage: 10V Nominal Output Voltage (Min/Fixed): -0.9V Maximum Output Voltage: -10V (Switch) Minimum Input Voltage: 0.9V Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1611CS5#TRPBF - 139064-LT1611CS5#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1611CS5#TRPBF
139064-LT1611CS5#TRPBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1611CS5#TRPBF 139064-LT1611CS5#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 139064-LT1611CS5#TRP BF Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Adjustable Topology: Boost, Charge Pump, Cuk Frequency - Switching: 1.4MHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 550mA (Switch) Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: SOT-23-5 Purpose: Step-Up, Step-Up/Step-Down Maximum Input Voltage: 10V Nominal Output Voltage (Min/Fixed): -0.9V Maximum Output Voltage: -10V (Switch) Minimum Input Voltage: 0.9V Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 139064-LT1611CS5#TRPBF
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Boost, Charge Pump, Cuk
Frequency - Switching: 1.4MHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 550mA (Switch)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: SOT-23-5
Purpose: Step-Up, Step-Up/Step-Down
Maximum Input Voltage: 10V
Nominal Output Voltage (Min/Fixed): -0.9V
Maximum Output Voltage: -10V (Switch)
Minimum Input Voltage: 0.9V
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 139064-LT1611CS5#TRPBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1611CS5#TRPBF
Configuration / Function Boost, Charge Pump, Cuk
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SOT23; Other; SOT-23-5
Life Cycle Stage Maturity; Active
Special Features Multiple Outputs; Synchronous Rectification
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3251EMSE#PBF - 783282-LTC3251EMSE#PBF - Win Source Electronics
Specs
Configuration / Function Charge Pump
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Exposed Pad
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3265IFE#PBF - 783292-LTC3265IFE#PBF - Win Source Electronics
Specs
Configuration / Function Charge Pump
Output Voltage Type Fixed; Fixed
Package Type SSOP; Other; 20-TSSOP (0.173", 4.40mm Width) Exposed Pad
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1372CN8#PBF - 1058195-LT1372CN8#PBF - Win Source Electronics
Specs
Configuration / Function Buck, Boost, Cuk, Flyback, Forward Converter, SEPIC
Output Voltage Type Adjustable / Variable; Adjustable
Package Type DIP; Other; 8-PDIP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC1144IN8#PBF - 781760-LTC1144IN8#PBF - Win Source Electronics
Specs
Configuration / Function Charge Pump
Output Voltage Type Fixed; Fixed
Package Type DIP; Other; 8-DIP (0.300", 7.62mm)
View Details