The 37 series is a general-purpose solid-state relay designed for AC or DC load control with a 60V load voltage and 550mA continuous load current. It features an on-resistance of 0.75Ω and output capacitance of 45pF, with an input LED operate current of 3.0mA. The AC37F variant is packaged in an SMD-8 surface mount format, measuring 6.4mm x 6.4mm, and is supplied in a tube package of 45 pcs. It supports two-channel output with source-common configuration, offering isolation voltage up to 3750Vrms and operates within a temperature range of -40°C to +85°C. The device is RoHS compliant.
Win Source Part Number: 1381303-AC37F
Category: Relays>Solid State Relays
Termination Style: Gull Wing
Package: Tube
Standard Package: 45 pcs
Voltage - Input: 1.17VDC
Output Type: AC, DC
Circuit: SPST-NO (1 Form A) x 2
On-State Resistance (Max): 1.6 Ohms
Load Current: 500 mA
Voltage - Load: 0 V ~ 60 V
Mounting Type: Surface Mount
Package / Case: 8-SMD (0.300", 7.62mm)
Supplier Device Package: 8-SMD
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
REACH Status: REACH Unaffected
HTSUS: 8536.41.0000
Mfr: Bright Toward Industrial Co., Ltd.
Moisture Sensitivity Level (MSL): 1 (Unlimited)
| Win Source Electronics | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | 1381303-AC37F |
| Product Name | Relays - Solid State Relays |
| Mounting | PCBoard; Surface Mount |