Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3483ES6#TRPBF 137407-LT3483ES6#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 137407-LT3483ES6#TRP BF Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Adjustable Topology: Buck, Boost, Charge Pump, Flyback Number of Outputs: 1 Synchronous Rectifier: No Output Current: 170mA (Switch) Family Name: LT3483 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: TSOT-23-6 Purpose: Step-Up, Step-Down, Step-Up/Step-Down Maximum Input Voltage: 16V Nominal Output Voltage (Min/Fixed): -2.5V Maximum Output Voltage: -38V Minimum Input Voltage: 2.5V Alternative Parts (Cross-Reference): SC4519STRT; LV5857MX-TLM-H; LV58132MX; LV5990M; Introduction Date: October 29, 2004 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 137407-LT3483ES6#TRP BF Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Adjustable Topology: Buck, Boost, Charge Pump, Flyback Number of Outputs: 1 Synchronous Rectifier: No Output Current: 170mA (Switch) Family Name: LT3483 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: TSOT-23-6 Purpose: Step-Up, Step-Down, Step-Up/Step-Down Maximum Input Voltage: 16V Nominal Output Voltage (Min/Fixed): -2.5V Maximum Output Voltage: -38V Minimum Input Voltage: 2.5V Alternative Parts (Cross-Reference): SC4519STRT; LV5857MX-TLM-H; LV58132MX; LV5990M; Introduction Date: October 29, 2004 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3483ES6#TRPBF - 137407-LT3483ES6#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3483ES6#TRPBF
137407-LT3483ES6#TRPBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3483ES6#TRPBF 137407-LT3483ES6#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 137407-LT3483ES6#TRP BF Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Adjustable Topology: Buck, Boost, Charge Pump, Flyback Number of Outputs: 1 Synchronous Rectifier: No Output Current: 170mA (Switch) Family Name: LT3483 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: TSOT-23-6 Purpose: Step-Up, Step-Down, Step-Up/Step-Down Maximum Input Voltage: 16V Nominal Output Voltage (Min/Fixed): -2.5V Maximum Output Voltage: -38V Minimum Input Voltage: 2.5V Alternative Parts (Cross-Reference): SC4519STRT; LV5857MX-TLM-H; LV58132MX; LV5990M; Introduction Date: October 29, 2004 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 137407-LT3483ES6#TRPBF
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Buck, Boost, Charge Pump, Flyback
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 170mA (Switch)
Family Name: LT3483
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: TSOT-23-6
Purpose: Step-Up, Step-Down, Step-Up/Step-Down
Maximum Input Voltage: 16V
Nominal Output Voltage (Min/Fixed): -2.5V
Maximum Output Voltage: -38V
Minimum Input Voltage: 2.5V
Alternative Parts (Cross-Reference): SC4519STRT; LV5857MX-TLM-H; LV58132MX; LV5990M;
Introduction Date: October 29, 2004
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 137407-LT3483ES6#TRPBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3483ES6#TRPBF
Configuration / Function Buck; Buck, Boost, Charge Pump, Flyback
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SOT23; Other; TSOT-23-6
Life Cycle Stage Maturity; Active
Special Features Multiple Outputs; Synchronous Rectification
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3412AEUF#PBF - 020570-LTC3412AEUF#PBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 16-QFN (4x4)
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LT3782EFE#TRPBF - 020421-LT3782EFE#TRPBF - Win Source Electronics
Specs
Configuration / Function Boost
Output Voltage Type Transistor Driver
Package Type SSOP; Other; 28-TSSOP-EP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3832EGN#PBF - 020620-LTC3832EGN#PBF - Win Source Electronics
Specs
Configuration / Function Buck, Boost
Output Voltage Type Transistor Driver
Package Type SSOP; Other; 16-SSOP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC1261CS8-4#TRPBF - 781810-LTC1261CS8-4#TRPBF - Win Source Electronics
Specs
Configuration / Function Charge Pump
Output Voltage Type Fixed; Fixed
Package Type SOIC; Other; 8-SOIC (0.154", 3.90mm Width)
View Details