Win Source Electronics Inductors, Coils, Chokes - Fixed Inductors 1370328-SPH202012HR24MT

Description
Win Source Part Number: 1370328-SPH202012HR2 4MT Category: Inductors, Coils, Chokes - Fixed Inductors Package: Tape & Reel Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 47 pct. Type: Drum Core, Wirewound MSL Level: 1 (Unlimited) Mfr: Shenzhen Sunlord Electronics Co., Ltd. Series: SPH Product Status: Active Package / Case: Nonstandard Mounting Type: Surface Mount HTSUS: 8504.50.8000 Tolerance: ±20% Size / Dimension: 0.079" L x 0.079" W (2.00mm x 2.00mm) Height - Seated (Max): 0.047" (1.20mm) ECCN: EAR99 Material - Core: Ferrite Inductance: 240 nH Current Rating (Amps): 2.2 A Current - Saturation (Isat): 4.7A Shielding: Shielded DC Resistance (DCR): 42mOhm Max Inductance Frequency - Test: 1 MHz
Request a Quote Datasheet
Description
Win Source Part Number: 1370328-SPH202012HR2 4MT Category: Inductors, Coils, Chokes - Fixed Inductors Package: Tape & Reel Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 47 pct. Type: Drum Core, Wirewound MSL Level: 1 (Unlimited) Mfr: Shenzhen Sunlord Electronics Co., Ltd. Series: SPH Product Status: Active Package / Case: Nonstandard Mounting Type: Surface Mount HTSUS: 8504.50.8000 Tolerance: ±20% Size / Dimension: 0.079" L x 0.079" W (2.00mm x 2.00mm) Height - Seated (Max): 0.047" (1.20mm) ECCN: EAR99 Material - Core: Ferrite Inductance: 240 nH Current Rating (Amps): 2.2 A Current - Saturation (Isat): 4.7A Shielding: Shielded DC Resistance (DCR): 42mOhm Max Inductance Frequency - Test: 1 MHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors, Coils, Chokes - Fixed Inductors - 1370328-SPH202012HR24MT - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1370328-SPH202012HR24MT
Inductors, Coils, Chokes - Fixed Inductors 1370328-SPH202012HR24MT
Win Source Part Number: 1370328-SPH202012HR2 4MT Category: Inductors, Coils, Chokes - Fixed Inductors Package: Tape & Reel Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 47 pct. Type: Drum Core, Wirewound MSL Level: 1 (Unlimited) Mfr: Shenzhen Sunlord Electronics Co., Ltd. Series: SPH Product Status: Active Package / Case: Nonstandard Mounting Type: Surface Mount HTSUS: 8504.50.8000 Tolerance: ±20% Size / Dimension: 0.079" L x 0.079" W (2.00mm x 2.00mm) Height - Seated (Max): 0.047" (1.20mm) ECCN: EAR99 Material - Core: Ferrite Inductance: 240 nH Current Rating (Amps): 2.2 A Current - Saturation (Isat): 4.7A Shielding: Shielded DC Resistance (DCR): 42mOhm Max Inductance Frequency - Test: 1 MHz

Win Source Part Number: 1370328-SPH202012HR24MT
Category: Inductors, Coils, Chokes - Fixed Inductors
Package: Tape & Reel
Temperature Range - Operating: -40°C ~ 125°C
Fake Threat In the Open Market: 47 pct.
Type: Drum Core, Wirewound
MSL Level: 1 (Unlimited)
Mfr: Shenzhen Sunlord Electronics Co., Ltd.
Series: SPH
Product Status: Active
Package / Case: Nonstandard
Mounting Type: Surface Mount
HTSUS: 8504.50.8000
Tolerance: ±20%
Size / Dimension: 0.079" L x 0.079" W (2.00mm x 2.00mm)
Height - Seated (Max): 0.047" (1.20mm)
ECCN: EAR99
Material - Core: Ferrite
Inductance: 240 nH
Current Rating (Amps): 2.2 A
Current - Saturation (Isat): 4.7A
Shielding: Shielded
DC Resistance (DCR): 42mOhm Max
Inductance Frequency - Test: 1 MHz

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 1370328-SPH202012HR24MT
Product Name Inductors, Coils, Chokes - Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Technology Standard; Wirewound
Core Material Ferrite
Application RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

Inductors, Coils, Chokes - Fixed Inductors - 1328853-SWPA6020S2R7NT - Win Source Electronics
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Standard; Wirewound
View Details
Inductors, Coils, Chokes - Fixed Inductors - 1369588-SDCL0603Q2N5BT02B03 - Win Source Electronics
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Technology Standard; Multilayer
Core Material Ceramic
View Details
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Standard; Wirewound
View Details
Inductors, Coils, Chokes - Fixed Inductors - 1370345-WPN252010U4R7MT - Win Source Electronics
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Technology Standard; Wirewound
Core Material Ferrite
View Details